EN
  • EN
  • DE

DSC6331HE1CB-024.0000

Part No DSC6331HE1CB-024.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSC +-1.0% / 24 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Spread Spectrum Bandwidth ±1.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6331
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343199-DSC6331HE1CB-024.0000
Ultra Librarian 3D Model Ultra Librarian DSC6331HE1CB-024.0000 CAD Model

Description

Product Overview: DSC6331HE1CB-024.0000 by Microchip Technology

The DSC6331HE1CB-024.0000 is a cutting-edge MEMS oscillator from Microchip Technology, crafted to deliver exceptional timekeeping and stability in a vast array of electronic applications. This high-performance component is a testament to Microchip's commitment to providing innovative and reliable timing solutions that meet the evolving needs of modern technology.

Key Features

  • Precision Timing: With a frequency of 24.0000 MHz, the DSC6331HE1CB-024.0000 offers precise and stable timekeeping, crucial for applications where timing accuracy is paramount.
  • Compact Footprint: The device comes in a compact 4-SMD, no lead package, making it an ideal choice for space-constrained applications without compromising on performance.
  • Low Power Consumption: Designed for energy efficiency, this oscillator minimizes power consumption, making it suitable for battery-powered devices and applications that require long-term operation without frequent power sources.
  • Wide Temperature Range: The oscillator operates effectively across a broad temperature range, ensuring reliable performance in environments where temperature fluctuations are common.
  • Vibration and Shock Resistance: Built with MEMS technology, it is inherently resistant to mechanical vibrations and shock, which enhances its durability and lifespan in physically demanding applications.
  • Configurability: It provides options for various voltage levels and stability requirements, allowing designers to select the optimal configuration for their specific use case.

Applications

The DSC6331HE1CB-024.0000 is versatile and can be integrated into a wide range of electronic systems, including:

  • Industrial controls and automation
  • Telecommunication infrastructure
  • Portable consumer electronics
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Medical equipment

Microchip Technology's DSC6331HE1CB-024.0000 oscillator stands out for its robustness, precision, and flexibility, making it a top choice for engineers and designers looking to enhance the performance and reliability of their electronic systems. With its advanced features and proven technology, this product is set to become a staple in the timing solutions market.

You May Also Be Interested in

SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess