EN
  • EN
  • DE

SMD1812B010TF

Part No SMD1812B010TF
Manufacturer Yageo
Catalog PTC Resettable Fuses
Description GDT / Polymeric PTC Resettable Fuse 30V 100 mA Ih Surface Mount 1812 (4532 Metric), Concave
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

HTSUS 8533.40.8070
Win Source Part Number 1361624-SMD1812B010TF
ECCN EAR99
MSL Level 1 (Unlimited)
Approval Agency cUL, TUV, UL
Lead Spacing -
Thickness (Max) 0.049" (1.25mm)
Height - Seated (Max) -
Size / Dimension 0.179" L x 0.128" W (4.55mm x 3.24mm)
Package / Case 1812 (4532 Metric), Concave
Mounting Type Surface Mount
Ratings -
Temperature Range - Operating -40°C ~ 85°C
Resistance - Post Trip (R1) (Max) 15 Ohms
Resistance - Initial (Ri) (Min) 1.6 Ohms
Time to Trip 1.5 s
Current - Max 100 A
Current - Trip (It) 300 mA
Current - Hold (Ih) (Max) 100 mA
Voltage - Max 30V
Type Polymeric
Product Status Active
Package Tape & Reel
Series SMD1812
Mfr YAGEO
Category Circuit Protection - PTC Resettable Fuses
Ultra Librarian 3D Model Ultra Librarian SMD1812B010TF CAD Model

Description

The SMD1812B010TF is a polymeric PTC resettable fuse from YAGEO.

  • Description: Circuit Protection
  • Maximum Current Rating: 100A
  • Maximum Voltage Rating: 30V
  • Trip Current: 300mA
  • Time to Trip: 1.5s
  • Mounting Type: Surface Mountable
  • Package: 1812 (4532 Metric), Concave
  • RoHS: Compliant
  • Approvals: cUL, TUV, UL

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Bourns Inc.
PTC RESET FUSE 230V 80MA 4SMD
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 170MA RADIAL
Need more? Email Us
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1,215+ $0.0412 $50.0580
2,960+ $0.0338 $100.0480
4,575+ $0.0328 $150.0600
6,310+ $0.0317 $200.0270
8,145+ $0.0307 $250.0515
10,910+ $0.0275 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,380 pieces
MOQ: 1215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess