EN
  • EN
  • DE

DSC6331CI2EA-025.0000T

Part No DSC6331CI2EA-025.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 25 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±2.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343050-DSC6331CI2EA-025.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6331CI2EA-025.0000T CAD Model

Description

Microchip Technology DSC6331CI2EA-025.0000T MEMS Oscillator

The DSC6331CI2EA-025.0000T is a high-performance, precision MEMS oscillator from the renowned manufacturer Microchip Technology. This advanced timing solution is designed to meet the stringent requirements of modern electronics, providing a reliable and stable frequency source for a wide range of applications. With an output frequency of 25.0000 MHz, it offers a precise and consistent clock signal that is essential for digital communication, embedded systems, and consumer electronics.

Constructed with cutting-edge MEMS (Micro-Electro-Mechanical Systems) technology, this oscillator delivers excellent stability and jitter performance, rivaling traditional quartz-based oscillators. The DSC6331CI2EA-025.0000T is housed in a compact industry-standard 4-SMD, no lead package, making it an ideal choice for space-constrained applications. Its small footprint does not compromise on functionality or performance, providing designers with a versatile and space-efficient timing solution.

This MEMS oscillator operates at a supply voltage of 1.8V and features an enable/disable function that allows power savings by shutting down the oscillator when not in use. The low power consumption of the DSC6331CI2EA-025.0000T makes it particularly suitable for portable and battery-powered devices, where energy efficiency is paramount.

One of the standout features of the DSC6331CI2EA-025.0000T is its robustness. It is engineered to withstand harsh environmental conditions, including high levels of shock and vibration, making it an excellent choice for industrial and automotive applications where reliability is critical. Additionally, this oscillator is designed to have a wide operating temperature range, ensuring consistent performance across various temperature extremes.

Overall, the DSC6331CI2EA-025.0000T from Microchip Technology is a versatile, high-performance MEMS oscillator that offers a blend of precision, stability, and durability. Its compact size, energy efficiency, and robustness make it an excellent choice for a multitude of applications, from sophisticated telecommunications equipment to rugged industrial machinery.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess