EN
  • EN
  • DE

USB2532-1080AEN-TR

Part No USB2532-1080AEN-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0 HUB CTLR 2PORT 36SQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Manufacturer Microchip Technology
Series flexPWR™
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Package 36-VFQFN Exposed Pad
Case / Package 36-SQFN (6x6)
Family Name USB2532
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902328-USB2532-1080AEN-TR
Ultra Librarian 3D Model Ultra Librarian USB2532-1080AEN-TR CAD Model

Description

Microchip Technology USB2532-1080AEN-TR USB 2.0 Hub Controller

The USB2532-1080AEN-TR from Microchip Technology is a versatile and high-performance USB 2.0 hub controller that is ideal for a wide range of applications. This integrated circuit is designed to expand a single USB port into multiple ports, enabling the connection of additional USB devices to a host system. The USB2532-1080AEN-TR is a part of Microchip's reliable USB 2.0 hub controller family, known for its robust operation and ease of use.

This hub controller features a 2-port or 3-port configurable hub with an upstream port that supports high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data rates. The USB2532-1080AEN-TR offers an optimal solution for desktop PCs, notebooks, docking stations, monitors, and embedded systems where additional USB ports are required.

The device incorporates Microchip's MultiTRAK™ technology, which provides multiple transaction translators that enable optimized speed for each connected USB device. This ensures that high-bandwidth devices can operate at full efficiency without being bottlenecked by slower devices connected to the hub. The hub controller also includes built-in battery charging support, making it suitable for applications that require charging capabilities for mobile and handheld devices.

For ease of integration, the USB2532-1080AEN-TR is available in a 36-pin QFN package and is fully compliant with the USB 2.0 specification. It also supports downstream device charging with the Charging Downstream Port (CDP) and Dedicated Charging Port (DCP) modes, which adhere to the USB Battery Charging Specification Rev. 1.2. This makes it a perfect choice for designs that need to cater to the charging needs of modern consumer electronics.

With its built-in flexibility and configurability, the USB2532-1080AEN-TR can be tailored to specific product needs through the use of external EEPROM or SMBus configuration. This allows product designers to customize their USB hub solutions to match the unique requirements of their applications. The product is also available in tape and reel packaging (denoted by the 'TR' suffix), making it suitable for high-volume production environments.

Overall, the Microchip USB2532-1080AEN-TR hub controller is a reliable and cost-effective solution for expanding USB connectivity in a wide array of electronic devices.

You May Also Be Interested in

Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
Lowest to $10.0855
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7948 $53.8440
70+ $1.4726 $103.0820
110+ $1.4266 $156.9260
145+ $1.3806 $200.1870
190+ $1.3346 $253.5740
255+ $1.1965 $305.1075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,264 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess