EN
  • EN
  • DE

ATF1504ASL-20JC84

Part No ATF1504ASL-20JC84
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 20NS 84PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 20 ns
Voltage Supply - Internal 4.75V ~ 5.25V
Number of Macrocells 64
Number of I/O 64
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 84-LCC (J-Lead)
Supplier Device Package 84-PLCC (29.31x29.31)
Base Product Number ATF1504ASL
Standard Package 15 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566463-ATF1504ASL-20JC84
Ultra Librarian 3D Model Ultra Librarian ATF1504ASL-20JC84 CAD Model

Description

The ATF1504ASL-20JC84 is a high-performance, programmable logic device (PLD) from Microchip Technology's Atmel product line. This complex programmable logic device (CPLD) belongs to the ATF15xxASL series and is designed for a wide range of digital applications. It offers a versatile solution for system integration and customization in various industries, including automotive, telecommunications, consumer electronics, and industrial automation.

Key Features:

  • Architecture: The ATF1504ASL-20JC84 features a flexible, reprogrammable architecture, which allows for rapid prototyping and iterative design processes. It has a high-density, sea-of-gates structure that provides ample logic capacity for complex designs.
  • Speed Grade: With a speed grade of -20, this device operates at a maximum frequency of 20 MHz, ensuring timely processing and responsiveness for time-critical applications.
  • Package: Housed in a 84-lead PLCC (Plastic Leaded Chip Carrier) package, the ATF1504ASL-20JC84 is designed for surface-mount technology (SMT), offering robustness and ease of integration into a variety of circuit board layouts.
  • I/O Pins: It provides a generous number of user-configurable input/output pins, allowing for flexible interfacing with other components in a system.
  • Programming: The device can be programmed using industry-standard tools and supports in-system programmability (ISP) via JTAG interface, facilitating updates and modifications without the need for removing the chip from its application environment.
  • Power Consumption: Designed with power efficiency in mind, the ATF1504ASL-20JC84 operates with low power consumption, making it suitable for power-sensitive applications.

Applications:

The versatility and performance characteristics of the ATF1504ASL-20JC84 make it an ideal choice for a range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Communication infrastructure
  • Consumer electronics
  • Data processing units

In conclusion, the ATF1504ASL-20JC84 from Microchip Technology is a powerful and adaptable CPLD that offers designers the flexibility and performance needed to meet the demands of modern digital systems. With its robust feature set and ease of use, it stands as a solid choice for system designers looking to create efficient, reliable, and high-performing solutions.

You May Also Be Interested in

Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Lowest to $16.0875
Altera
UV PLD CQCC28 /
Need more? Email Us
Intel
IC CPLD 32MC 10NS 44PLCC
Lowest to $3.3429
Microchip Technology
IC CPLD 64MC 25NS 44PLCC
Lowest to $14.8958
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess