Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 19.2 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Spread Spectrum Bandwidth ±0.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6311
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342980-DSC6311JA1BB-019.2000
Ultra Librarian 3D Model Ultra Librarian DSC6311JA1BB-019.2000 CAD Model

Description

The DSC6311JA1BB-019.2000 is a cutting-edge, low-power precision oscillator manufactured by Microchip Technology. This high-performance component is designed to provide reliable and stable clock signals for a wide array of electronic applications. Its compact size and precision make it an ideal choice for modern, space-constrained electronics that require accurate timing solutions.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 19.2000 MHz, providing a stable clock output that is essential for synchronous operations in digital systems.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, which helps in reducing the overall power consumption of the system.
  • Low Power Consumption: The DSC6311 series is known for its low power requirements, making it suitable for battery-powered devices and energy-sensitive applications.
  • Package Type: This oscillator comes in a compact 4-SMD, No Lead package, allowing for efficient use of PCB space.
  • Temperature Stability: It offers excellent temperature stability, ensuring consistent performance across a wide range of operating conditions.
  • Long-term Reliability: Microchip Technology's commitment to quality means that this oscillator is built for long-term reliability, reducing the need for frequent replacements.

Applications

The DSC6311JA1BB-019.2000 is versatile and can be used in various applications, including:

  • Portable and wearable electronics
  • Wireless communication systems
  • Internet of Things (IoT) devices
  • Industrial controls and automation
  • Medical monitoring equipment

Why Choose Microchip Technology?

Microchip Technology is a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. Their products are known for their robust performance and dependability. The DSC6311JA1BB-019.2000 reflects the company's dedication to innovation and excellence, offering designers and engineers a reliable timing solution that supports the demands of modern electronics.

You May Also Be Interested in

AVX Corp/Kyocera Corp
XTAL OSC XO 27.0000MHZ CMOS SMD
Lowest to €4.1825
ECAD model for KC3225A27.0000C30E00
Murata Electronics North America
CRYSTAL 27.1200MHZ 6PF SMD / 27.12 MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead
Lowest to €0.3765
ECAD model for XRCGB27M120F3P00R0
TXC CORPORATION
XTAL OSC XO 32.7680MHZ CMOS SMD
Lowest to €0.7289
ECAD model for 7W32700030
CTS-Frequency Controls
XTAL OSC XO 153.6000MHZ LVPECL / 153.6 MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Need more? Email Us
ECAD model for 656E15365C3T
Seiko Epson Corporation
XTAL OSC XO 12.2880MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CE 12.2880M-TJHSA0
Abracon LLC
MEMS OSC XO 133.3330MHZ LVCMOS
Need more? Email Us
ECAD model for ASDMB-133.333MHZ-XY-T
Diodes Incorporated
CRYSTAL 38.4000MHZ 7PF SMD
Lowest to €1.9689
ECAD model for FW384WFIN1
TST - Tamsan
32/10/16/2.5X2.0
Lowest to €0.1333
ECAD model for TZ1045A
TXC CORPORATION
XTAL OSC XO 20.000MHZ CMOS SMD / 20 MHz XO (Standard) CMOS (Low EMI) Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Need more? Email Us
ECAD model for 8NE-20.000MDM-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention