EN
  • EN
  • DE

DSC612NA2A-010JT

Part No DSC612NA2A-010JT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description 2-OUTPUT MEMS CLOCK GENERATOR, 2 / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC612
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 24MHz
Frequency - Output 2 32.768kHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 6mA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 1.5 µA
Base Product Number DSC612
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343601-DSC612NA2A-010JT
Ultra Librarian 3D Model Ultra Librarian DSC612NA2A-010JT CAD Model

Description

Microchip Technology DSC612NA2A-010JT: A Versatile Low-Power Clock Generator

The DSC612NA2A-010JT from Microchip Technology is a high-performance, low-power clock generator that provides an ideal timing solution for a variety of electronic applications. This device is designed to meet the stringent requirements of modern electronics, offering both reliability and precision in a compact package.

At the heart of the DSC612NA2A-010JT lies its ability to generate multiple output clocks from a single input frequency. This feature makes it a versatile component for systems that require different clock domains. The device supports a wide operating voltage range, which allows it to integrate seamlessly into various power environments, from battery-operated devices to industrial-grade machinery.

Key Features:

  • Multiple Outputs: The device can output up to four independently configurable clock outputs, making it suitable for systems that require multiple frequencies.
  • Low Power Consumption: Designed for energy efficiency, the DSC612NA2A-010JT is optimal for portable and battery-powered applications where power conservation is critical.
  • Flexibility: With a wide frequency range, the clock generator can be used in applications that demand various clock speeds, from low-frequency operations to high-speed digital processing.
  • Small Footprint: The compact 6-pin SOT-23 package minimizes board space, which is crucial for space-constrained designs.
  • Stability: It offers excellent frequency stability, ensuring reliable operation over temperature and voltage variations.

The DSC612NA2A-010JT is not only functional but also user-friendly. It requires minimal external components, which simplifies the design and reduces the time to market for products. This clock generator is an excellent choice for designers looking to balance performance with power efficiency in applications such as wearable technology, IoT devices, consumer electronics, and industrial control systems.

Microchip Technology's commitment to quality ensures that the DSC612NA2A-010JT is a dependable component for any timing-critical application. Its versatility, combined with Microchip's support and resources, makes this clock generator a go-to solution for engineers and designers aiming to enhance their product performance while maintaining energy efficiency.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess