EN
  • EN
  • DE

DSC6121HI2A-00AGT

Part No DSC6121HI2A-00AGT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25Mhz, 50MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343998-DSC6121HI2A-00AGT
Ultra Librarian 3D Model Ultra Librarian DSC6121HI2A-00AGT CAD Model

Description

Microchip Technology DSC6121HI2A-00AGT MEMS Oscillator

The DSC6121HI2A-00AGT is a precision, low-power MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to provide reliable and stable clock frequencies for a wide range of electronic applications. This advanced oscillator is part of Microchip's comprehensive portfolio of timing solutions that cater to the needs of modern electronic systems.

Key Features

  • Frequency Range: This device offers a fixed frequency of 25 MHz, which is suitable for various applications, including microcontrollers, digital signal processors, and high-speed communication interfaces.
  • Supply Voltage: It operates at a supply voltage of 1.8V, making it an energy-efficient option for battery-powered and portable devices.
  • Stability: The DSC6121HI2A-00AGT provides excellent frequency stability, ensuring consistent performance even under varying environmental conditions.
  • Form Factor: Housed in a compact 4-SMD, no lead package, it is designed for space-constrained applications without compromising on functionality.
  • Temperature Range: The device is engineered to operate over an industrial temperature range, making it robust for use in harsh environments.
  • Low Power Consumption: With its low power draw, this MEMS oscillator helps to extend the battery life of portable devices and reduce power costs in stationary applications.
  • Output Type: It features an LVCMOS output, which is a common logic standard for compatibility with a wide range of digital circuits.

Applications

The DSC6121HI2A-00AGT is an ideal choice for applications that demand high precision and reliability, such as:

  • Consumer electronics
  • Internet of Things (IoT) devices
  • Wearable technology
  • Industrial control systems
  • Automotive electronics
  • Telecommunications equipment

With its robust design and high performance, the Microchip Technology DSC6121HI2A-00AGT MEMS oscillator is a versatile solution that meets the stringent requirements of modern electronic systems, ensuring accurate timing and synchronization across a variety of platforms.

You May Also Be Interested in

Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess