EN
  • EN
  • DE

DSC6121CI2A-0090

Part No DSC6121CI2A-0090
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 6.1298MHz, 6.1679MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.89mm)
Package / Case 4-VDFN
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343080-DSC6121CI2A-0090
Ultra Librarian 3D Model Ultra Librarian DSC6121CI2A-0090 CAD Model

Description

Microchip Technology's DSC6121CI2A-0090: A Compact and Efficient Low-Power Oscillator

The DSC6121CI2A-0090 is a high-performance, low-power MEMS oscillator from Microchip Technology, designed to deliver exceptional timing solutions for a wide range of electronic applications. This compact oscillator is part of Microchip's DSC6000 family, known for their reliability and power efficiency, making them ideal for battery-powered and portable devices where power consumption is a critical factor.

With a frequency of 9 MHz, the DSC6121CI2A-0090 offers a stable clocking solution that ensures precise timing for your circuits. The device boasts an impressive frequency stability of ±25 ppm, which is maintained over the entire industrial temperature range of -40°C to +85°C. This level of precision is essential for applications requiring consistent performance regardless of external temperature variations.

The oscillator's small footprint, with a 2.5 mm x 2.0 mm package size, allows for seamless integration into space-constrained designs without compromising on performance. This makes the DSC6121CI2A-0090 an excellent choice for applications such as wearable technology, IoT devices, and compact consumer electronics where space is at a premium.

One of the key advantages of the DSC6121CI2A-0090 is its low power consumption. Operating at a nominal supply voltage of 1.8V, the oscillator is designed to minimize the power drain on devices, thereby extending battery life and reducing the overall energy footprint of the product it is used in. This feature is particularly beneficial for devices that are always on or require long-term battery operation.

Additionally, the DSC6121CI2A-0090 is designed to be robust, with high shock resistance and excellent long-term aging characteristics. These features ensure that the oscillator will continue to provide a reliable time base over the life of the product.

In summary, the DSC6121CI2A-0090 from Microchip Technology is a versatile and efficient oscillator that combines small size, low power consumption, and high stability. It is an ideal solution for designers looking to enhance the performance of their next-generation electronic devices with a reliable and energy-efficient timing component.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess