EN
  • EN
  • DE

DSC612RI3A-010JB

Part No DSC612RI3A-010JB
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description 2-OUTPUT MEMS CLOCK GENERATOR, 2 / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC612
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 24MHz
Frequency - Output 2 32.768kHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6mA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 1.5 µA
Base Product Number DSC612
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343634-DSC612RI3A-010JB
Ultra Librarian 3D Model Ultra Librarian DSC612RI3A-010JB CAD Model

Description

Introducing the DSC612RI3A-010JB from Microchip Technology

The DSC612RI3A-010JB is a cutting-edge, low-power, programmable clock generator from the renowned semiconductor manufacturer, Microchip Technology. This device is designed to meet the needs of modern electronic systems that require reliable and flexible clocking solutions. With its compact size and robust feature set, the DSC612RI3A-010JB is an ideal choice for a wide range of applications, including consumer electronics, networking, telecommunications, and industrial systems.

Key Features

  • Multiple Outputs: The DSC612RI3A-010JB offers two low-power, single-ended clock outputs that are individually programmable, providing versatility for different system requirements.
  • Wide Frequency Range: This device supports output frequencies ranging from 2kHz to 133MHz, allowing for precise clock generation tailored to specific application needs.
  • Low Power Consumption: Designed with power efficiency in mind, the DSC612RI3A-010JB operates with a low current consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Programmable Output Enable: Each output can be independently enabled or disabled through I2C programming, offering greater control over the clock signals within the system.
  • Flexible Voltage Supply: The device can operate over a wide supply voltage range of 1.7V to 3.6V, providing compatibility with various logic levels and system power supplies.
  • Small Package Size: Enclosed in a compact 6-pin DFN package, the DSC612RI3A-010JB minimizes board space and is suitable for space-constrained applications.

Applications

The versatility of the DSC612RI3A-010JB makes it an excellent choice for a multitude of applications. It is particularly well-suited for portable and wearable devices where power efficiency and small footprint are critical. Additionally, it can be used in embedded systems, IoT devices, and other electronics that demand stable and flexible clocking solutions.

Conclusion

With its robust feature set and flexibility, the DSC612RI3A-010JB from Microchip Technology stands out as a superior programmable clock generator. Its low power consumption, wide frequency range, and programmable outputs make it a highly adaptable component for designers looking to optimize their system's performance and reliability.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess