Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bulk
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343064-DSC6112JI2A-PROGRAMMABLE
Ultra Librarian 3D Model Ultra Librarian DSC6112JI2A-PROGRAMMABLE CAD Model

Description

Microchip Technology's DSC6112JI2A-PROGRAMMABLE Oscillator

Microchip Technology's DSC6112JI2A-PROGRAMMABLE is a highly versatile and programmable MEMS (Micro-Electro-Mechanical Systems) oscillator that offers a perfect blend of performance, reliability, and flexibility for a wide range of applications. This compact, surface-mount device is engineered to meet the demanding requirements of modern electronic systems, providing precise frequency control with minimal power consumption.

Key Features:

  • Programmable Frequency: The DSC6112 series allows for user-programmable output frequencies, ensuring compatibility with a variety of design specifications and enabling fine-tuning for specific applications.
  • Stability and Accuracy: With excellent frequency stability and low jitter performance, this oscillator maintains accurate timing over a wide range of environmental conditions, making it suitable for high-performance computing, telecommunications, and industrial applications.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the DSC6112JI2A-PROGRAMMABLE offers low power consumption without compromising on performance, ideal for battery-powered and portable devices.
  • Compact Size: The small footprint of the package (2.5mm x 2.0mm) allows for easy integration into space-constrained designs, providing a high degree of design flexibility.
  • Wide Operating Temperature Range: This oscillator operates reliably across a broad temperature range, making it suitable for use in environments subject to temperature variations.
  • Supply Voltage Options: It supports multiple supply voltage options, accommodating various system power requirements.

Applications:

The DSC6112JI2A-PROGRAMMABLE oscillator is an ideal choice for a multitude of applications, including:

  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Wearable Technology
  • Industrial Control Systems
  • Networking Equipment
  • Wireless Communications

Microchip Technology's commitment to quality and innovation is reflected in the DSC6112JI2A-PROGRAMMABLE oscillator, offering designers a reliable and adaptable solution for their timing requirements. With its programmable nature, this oscillator is poised to be a key component in the design and development of next-generation electronic systems.

You May Also Be Interested in

Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ / XO (Standard) LVPECL 10 MHz ~ 460 MHz Programmable Oscillator 2.25V ~ 3.6V Standby 6-SMD, No Lead
Need more? Email Us
ECAD model for DSC8102CI5
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us
ECAD model for DSC8101BI5
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Need more? Email Us
ECAD model for DSC8124CI2
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
ECAD model for DSC8001CI2
Texas Instruments
IC POWER
Lowest to $32.4592
ECAD model for LMK61E08-SIAT
Microchip Technology
OSC MEMS BLANK 5.0X3.2 CMOS
Need more? Email Us
ECAD model for DSC8002BI2
SiTIME
OSC PROG LVCMOS 2.5V EN/DS 20PPM
Need more? Email Us
ECAD model for SIT8208AI-3-25E
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO CMOS 2.5V 50PPM
Need more? Email Us
ECAD model for SG-8003CA-PDB
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Lowest to $6.5194
ECAD model for DSC8122CI2T

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention