EN
  • EN
  • DE

DSC6112CE2A-025.0000

Part No DSC6112CE2A-025.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR ULTRA LOW POWER / 25 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343539-DSC6112CE2A-025.0000
Ultra Librarian 3D Model Ultra Librarian DSC6112CE2A-025.0000 CAD Model

Description

Microchip Technology's DSC6112CE2A-025.0000 Low-Power Precision MEMS Oscillator

The DSC6112CE2A-025.0000 is a state-of-the-art MEMS oscillator designed by Microchip Technology to provide an optimal balance between high performance and low power consumption. This precision oscillator is a perfect choice for modern electronic applications where reliability and accuracy are paramount. With a compact footprint and a frequency of 25.0000 MHz, it is engineered to meet the stringent requirements of today's high-speed communication protocols.

Key Features

  • Frequency: The device operates at a stable frequency of 25.0000 MHz, making it suitable for a wide range of applications in telecommunications, networking, and digital systems.
  • Low Power Consumption: Designed for energy-sensitive applications, the DSC6112CE2A-025.0000 is optimized for low power consumption without compromising performance.
  • Compact Size: The oscillator is housed in a compact 2.5 mm x 2.0 mm package, allowing for easy integration into space-constrained designs.
  • Stability: It offers excellent frequency stability, ensuring consistent performance over temperature and voltage variations.
  • Supply Voltage: The device supports a supply voltage range of 1.71V to 3.63V, providing flexibility for different design requirements.
  • Output Type: The CMOS output type ensures compatibility with most standard logic families.

Applications

The DSC6112CE2A-025.0000 is ideal for a variety of applications, including:

  • Portable and battery-powered devices
  • IoT and wearable technology
  • Industrial controls and automation
  • Networking equipment such as routers and switches
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6112CE2A-025.0000 is no exception. It is manufactured to the highest standards, ensuring long-term reliability and performance. This oscillator is also RoHS compliant, adhering to environmental standards and regulations.

Whether you are developing the next generation of communication devices or looking for a reliable timekeeping solution for your current project, the DSC6112CE2A-025.0000 from Microchip Technology is an excellent choice that combines precision, efficiency, and compactness.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess