EN
  • EN
  • DE

SST26VF064B-104I/SO

Part No SST26VF064B-104I/SO
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 64MBIT 104MHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (8M x 8)
Max Frequency 104MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1102372-SST26VF064B-104I/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST26VF064B-104I/SO CAD Model

Description

Microchip Technology's SST26VF064B-104I/SO Serial Quad I/O Flash Memory

The SST26VF064B-104I/SO is a cutting-edge flash memory device from Microchip Technology, designed for high-speed and reliable data storage in a wide array of electronic applications. This 64-Mbit device is part of the SST26VF family, known for its SuperFlash® technology, which provides a host of features optimized for performance and endurance.

Encased in a sleek 8-SOIC (0.209", 5.30mm Width) package, the SST26VF064B-104I/SO operates with a supply voltage ranging from 2.7V to 3.6V. This voltage range, combined with its low power consumption, makes it an ideal choice for battery-operated devices where power efficiency is paramount.

Key Features:

  • High-Speed Read Performance: The device supports fast read operations with clock frequencies of up to 104 MHz for Serial Quad I/O (SQI) and Serial Peripheral Interface (SPI) transactions, ensuring swift access to code and data.
  • Flexible Sector Architecture: It comes with 256-byte sectors, providing enhanced flexibility for data management and a more efficient use of the memory space.
  • Superior Reliability: The SST26VF064B-104I/SO boasts a typical endurance of 100,000 erase/write cycles, with a data retention of a minimum of 20 years, signifying a robust and durable storage solution.
  • Burst Modes: It offers programmable burst lengths, making it adaptable to various system requirements and improving overall system throughput.
  • Security: The device features a One-Time Programmable (OTP) secure lock-down function to protect against unauthorized access and ensure data security.

Applications:

The SST26VF064B-104I/SO is versatile and can be used in various applications, including:

  • Industrial Control Systems
  • Internet of Things (IoT) Devices
  • Medical Equipment
  • Automotive Electronics
  • Consumer Electronics
  • Networking Equipment

With its combination of high-speed operation, data security, and low power consumption, the SST26VF064B-104I/SO from Microchip Technology is a top-tier solution for designers looking to integrate reliable flash memory into their products. Its performance and flexibility make it an excellent choice for a multitude of sophisticated electronic systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5913 $53.1391
17+ $6.2287 $105.8879
25+ $6.0341 $150.8525
35+ $5.8394 $204.3790
45+ $5.6448 $254.0160
60+ $5.0609 $303.6540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess