EN
  • EN
  • DE

DSC6111JE2A-000.0000T

Part No DSC6111JE2A-000.0000T
Manufacturer Microchip Technology
Catalog Programmable Oscillators
Description MEMS OSC PROG BLANK 1MHZ-100MHZ / XO (Standard) CMOS 1 MHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Programmable Type Blank (User Must Program)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343574-DSC6111JE2A-000.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6111JE2A-000.0000T CAD Model

Description

Product Overview: DSC6111JE2A-000.0000T

The DSC6111JE2A-000.0000T is a precision silicon MEMS oscillator from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance device is designed to offer a reliable and stable clock output with a frequency of 0.0000 MHz. It is a part of Microchip's extensive range of timing solutions that are known for their low power consumption, excellent stability, and high accuracy.

Key Features

  • Frequency Range: The device boasts a precise frequency output tailored to the specific needs of the application.
  • Low Power Consumption: It is engineered for energy efficiency, making it ideal for battery-powered and portable applications.
  • Stability: The oscillator provides exceptional frequency stability over a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Compact Footprint: The DSC6111JE2A-000.0000T comes in a compact package, allowing for easy integration into space-constrained designs.
  • Supply Voltage: It operates at a nominal supply voltage, contributing to its low power profile.
  • Output Type: The oscillator offers a standard output type that is compatible with most common circuit designs.

Applications

The DSC6111JE2A-000.0000T is versatile and can be used in a variety of applications, including:

  • Portable and wearable technology
  • Internet of Things (IoT) devices
  • Industrial and automotive systems
  • Consumer electronics
  • Networking equipment
  • Wireless communication devices

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The DSC6111JE2A-000.0000T is manufactured to stringent quality standards, ensuring that it meets the reliability requirements of even the most demanding applications. Customers can trust in the consistent performance and longevity of this MEMS oscillator.

Support and Resources

Microchip Technology provides comprehensive technical support and resources for the DSC6111JE2A-000.0000T, including datasheets, reference designs, and application notes. This ensures that designers can leverage the full capabilities of the oscillator in their designs and bring their products to market with confidence.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $28.9814
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Lowest to $1.3063
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess