Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bulk
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343063-DSC6111HI2A-PROGRAMMABLE
Ultra Librarian 3D Model Ultra Librarian DSC6111HI2A-PROGRAMMABLE CAD Model

Description

Microchip Technology's DSC6111HI2A-PROGRAMMABLE Silicon Oscillator

The DSC6111HI2A-PROGRAMMABLE is a cutting-edge silicon oscillator from Microchip Technology, a renowned leader in the field of smart, connected, and secure embedded control solutions. This highly versatile and reliable component is designed to meet the rigorous demands of modern electronic systems, offering designers a programmable and flexible timing solution.

At the heart of the DSC6111HI2A-PROGRAMMABLE is Microchip's proprietary silicon MEMS technology, which enables the oscillator to deliver excellent stability and precision. This programmable oscillator boasts a frequency range that can be customized to suit specific application requirements, making it an ideal choice for a wide array of industries, including consumer electronics, automotive, industrial, and communication systems.

One of the key features of the DSC6111HI2A-PROGRAMMABLE is its robustness against environmental factors. The device is engineered to perform reliably in harsh conditions, ensuring consistent operation despite temperature fluctuations, mechanical vibrations, or other challenging circumstances. This resilience makes it an excellent alternative to traditional quartz crystal oscillators, particularly in applications where durability and long-term reliability are paramount.

Additionally, the DSC6111HI2A-PROGRAMMABLE offers a low power consumption profile, which is critical for battery-operated devices and energy-efficient systems. Its power-saving attributes contribute to the extended battery life of portable devices and help maintain energy efficiency in larger systems.

With its compact footprint, the DSC6111HI2A-PROGRAMMABLE is suitable for space-constrained applications. Its small size does not compromise performance, ensuring that even the most miniaturized electronic devices can benefit from precise timing. The oscillator is also characterized by its fast start-up time, which is essential for applications that require quick initialization and prompt response.

Overall, the DSC6111HI2A-PROGRAMMABLE from Microchip Technology represents a blend of innovation, performance, and adaptability. It is a testament to Microchip's commitment to providing advanced solutions that empower designers to create sophisticated electronic products with confidence.

You May Also Be Interested in

Abracon LLC
MEMS OSC PROG BLANK 1MHZ-150MHZ / XO (Standard) LVCMOS 1 MHz ~ 150 MHz Programmable Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
ECAD model for ASEMB-BLANK-XY
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Need more? Email Us
ECAD model for DSC8123CI2
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 50PPM
Lowest to $3.6557
ECAD model for SG-8002CE-STB
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ / XO (Standard) LVPECL 10 MHz ~ 460 MHz Programmable Oscillator 2.25V ~ 3.6V Standby 6-SMD, No Lead
Need more? Email Us
ECAD model for DSC8102CI5
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 100PPM
Lowest to $44.0416
ECAD model for SG-8002CA-STC
SiTIME
OSC PROG LVCMOS 2.8V EN/DS SMD
Need more? Email Us
ECAD model for SIT1602AIF2-28E
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
ECAD model for DSC8001CI2
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 100PPM
Lowest to $37.3006
ECAD model for SG-8002CA-STM
Skyworks Solutions Inc.
XTAL OSC PROG XO CML 2.5V 25PPM / XO (Standard) CML 525 MHz ~ 810 MHz Programmable Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Need more? Email Us
ECAD model for 591HB-DDG

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention