EN
  • EN
  • DE

DSC6111CI2A-PROGRAMMABLE

Part No DSC6111CI2A-PROGRAMMABLE
Manufacturer Microchip Technology
Catalog Programmable Oscillators
Description MEMS OSC PROG XO CMOS 1.71V / XO (Standard) CMOS 1 MHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344283-DSC6111CI2A-PROGRAMMABLE
Ultra Librarian 3D Model Ultra Librarian DSC6111CI2A-PROGRAMMABLE CAD Model

Description

Product Overview: DSC6111CI2A-PROGRAMMABLE by Microchip Technology

The DSC6111CI2A-PROGRAMMABLE is a versatile and high-performance MEMS oscillator from Microchip Technology, designed to deliver exceptional timing solutions for a broad range of electronic applications. This programmable oscillator integrates the latest advancements in MEMS technology, offering a compact and reliable alternative to traditional quartz crystal oscillators.

Key Features

  • Frequency Range: The device boasts a wide frequency range that can be programmed to meet specific application requirements, providing flexibility and precision in frequency selection.
  • Low Power Consumption: With an emphasis on energy efficiency, the DSC6111CI2A-PROGRAMMABLE is optimized for low power consumption, making it an ideal choice for battery-powered and portable devices.
  • Stability and Accuracy: It offers excellent frequency stability and accuracy, ensuring reliable performance even under varying environmental conditions.
  • Compact Form Factor: The small footprint of the package allows for easy integration into space-constrained designs without compromising on performance.
  • Programmability: Users can program the oscillator to their desired output frequency, providing a high degree of customization to meet specific design requirements.
  • Robustness: The MEMS technology inherent in the DSC6111CI2A-PROGRAMMABLE provides enhanced robustness against mechanical shock and vibration, making it suitable for use in harsh environments.

Applications

The DSC6111CI2A-PROGRAMMABLE is a versatile component that can be used in a multitude of applications, including but not limited to:

  • Consumer electronics such as wearables, smart home devices, and portable media players
  • Industrial applications requiring precise timing, such as automation and control systems
  • Telecommunications equipment, including networking devices and wireless infrastructure
  • Automotive electronics, particularly in systems that demand high reliability and performance
  • Medical devices where accuracy and dependability are paramount

Microchip Technology's DSC6111CI2A-PROGRAMMABLE MEMS oscillator is an exemplary solution for designers looking to enhance their products with a programmable, high-stability, and low-power timing component. Its robustness and adaptability make it a go-to choice for a wide array of electronic applications.

You May Also Be Interested in

Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess