Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Number of I/O 16
Interface I2C
Interrupt Output Yes
Features POR
Output Type Open Drain
Current - Output Source/Sink 25mA
Clock Frequency 3.4MHz
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1221017-MCP23018-E/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP23018
Introduction Date September 29, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP23018-E/SO CAD Model

Description

Microchip Technology MCP23018-E/SO

The MCP23018-E/SO is a robust integrated circuit from Microchip Technology, renowned for its high performance and reliability in various applications. This 16-bit I/O expander with serial interface is designed to provide a simple solution for expanding I/O capabilities using the two-wire I²C-compatible serial interface. The device comes in a convenient SOIC-28 package, which is suitable for surface-mount technology, making it ideal for space-constrained applications.

With its extensive feature set, the MCP23018-E/SO addresses the needs of systems that require additional I/Os. The device features high-speed I²C interface with up to 1.7 MHz clock speed, enabling quick communication with microcontrollers. Additionally, it supports both 7-bit and 10-bit addressing, which allows for a flexible address scheme and the possibility to use multiple devices on the same bus.

The MCP23018-E/SO provides 16 GPIO pins, which can be individually set to inputs or outputs, giving designers the freedom to configure the device according to their specific needs. Each I/O pin is also equipped with internal pull-up resistors, interrupt-on-change, and default value registers, enhancing the device's versatility and reducing the need for external components.

One of the key features of this I/O expander is its interrupt output, which can be configured to alert the host microcontroller when an input state changes, thus reducing the need for constant polling and enabling more efficient power management in battery-operated devices. The open-drain configuration of the interrupt output allows for the wired-AND connection of multiple devices, simplifying system design.

The MCP23018-E/SO operates over a broad voltage range of 1.8V to 5.5V, making it suitable for both low-voltage and standard applications. Its robust design ensures stable operation across the industrial temperature range of -40°C to +125°C.

In summary, the MCP23018-E/SO from Microchip Technology is an ideal choice for designers looking to enhance their system's I/O capabilities without significantly increasing the complexity or size of their design. Its mix of flexibility, performance, and ease-of-use makes it a valuable component in applications such as industrial control, home automation, and any other system requiring additional I/Os.

You May Also Be Interested in

Texas Instruments
EXPANDER REGISTERS
Lowest to $1.3197
ECAD model for TCA9555DBT
Renesas Electronics America
IC XPNDR PARALLEL 44PLCC
Lowest to $9.7899
ECAD model for CS82C55A-5
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC
Lowest to $1.3122
ECAD model for PCA9554AD,118
SMSC Corporation
LPC SUPER I/O WITH HARDWARE MONI / I/O Expander
Need more? Email Us
ECAD model for LPC47M997-NR
Maxim Integrated
IC XPNDR 100KHZ 2-WIRE 16QSOP
Lowest to $4.3879
ECAD model for MAX1609EEE+T
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Need more? Email Us
ECAD model for CDP1852CD3
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.5715
ECAD model for PCA9500BS,118
Texas Instruments
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4477
ECAD model for TCA6416PWR
Harris Corporation
IC XPNDR PARALLEL 24DIP
Need more? Email Us
ECAD model for CDP1852E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6004 $50.4056
34+ $2.9542 $100.4428
53+ $2.8618 $151.6754
73+ $2.7695 $202.1735
94+ $2.6772 $251.6568
125+ $2.4003 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,050 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention