EN
  • EN
  • DE

DSC6003ME1A-000.0000T

Part No DSC6003ME1A-000.0000T
Manufacturer Microchip Technology
Catalog Programmable Oscillators
Description MEMS OSC PROG BLANK 1MHZ-80MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Programmable Type Blank (User Must Program)
Available Frequency Range 1 MHz ~ 80 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Case / Package 4-VFLGA
Supplier Device Package 4-VFLGA (2x1.6)
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1601259-DSC6003ME1A-000.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6003ME1A-000.0000T CAD Model

Description

N

You May Also Be Interested in

Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO CMOS 5V 100PPM / XO (Standard) CMOS 1 MHz ~ 40 MHz Programmable Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 100PPM
Lowest to $33.3041
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Lowest to $1.3063
Abracon LLC
MEMS OSC PROG BLANK 1MHZ-150MHZ / XO (Standard) LVCMOS 1 MHz ~ 150 MHz Programmable Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess