Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type MEMS (Silicon)
Programmable Type Blank (User Must Program)
Available Frequency Range 10MHz to 170MHz
Purpose Enable/Disable
Output CMOS
Supply Voltage - Operating 2.25 V to 3.6 V
Frequency Stability (Total) ±25ppm
Temperature Range - Operating -40°C to 85°C
Current - Supply (Max) 35mA
Mounting SMD (SMT)
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height 0.035" (0.90mm)
Win Source Part Number 1035169-DSC8121AI2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DSC8121AI2 CAD Model

Description

Product Overview: DSC8121AI2 by Microchip Technology

The DSC8121AI2 is a high-performance, low-power frequency synthesizer from Microchip Technology, which has been engineered to deliver exceptional stability and precision for a wide array of electronic applications. This remarkable product is part of Microchip's extensive portfolio of timing solutions that are designed to meet the rigorous demands of today's advanced electronic systems.

Key Features

  • Frequency Range: The DSC8121AI2 offers a broad frequency range, making it suitable for various applications including networking, telecommunications, and consumer electronics.
  • Low Jitter Performance: With its low jitter characteristics, this synthesizer ensures high-quality signal integrity, which is crucial for high-speed communication and digital signal processing.
  • Supply Voltage: The device operates on a supply voltage that is compatible with many standard systems, facilitating easy integration into a variety of designs.
  • Temperature Stability: The DSC8121AI2 maintains stable performance over a wide temperature range, ensuring reliability in diverse operating environments.
  • Programmability: Users can program the device to meet specific design requirements, offering flexibility and customization for targeted applications.

Applications

The versatility of the DSC8121AI2 allows it to be used in multiple sectors, including:

  • Networking equipment such as routers, switches, and network interface cards.
  • Telecommunication infrastructure like base stations and wireless communication systems.
  • Consumer electronics including high-definition televisions, set-top boxes, and gaming consoles.
  • Industrial systems that require precise timing solutions.

Microchip Technology's DSC8121AI2 is a testament to the company's commitment to providing advanced, reliable, and efficient timing solutions. Its combination of performance, stability, and flexibility makes it an ideal choice for designers and engineers looking to enhance the capabilities of their electronic systems. Whether it's for data-intensive applications or devices operating in harsh environments, the DSC8121AI2 stands as a robust component that can meet and exceed the stringent requirements of modern technology.

You May Also Be Interested in

SiTIME
OSC PROG LVCMOS 1.8V STBY SMD
Need more? Email Us
ECAD model for SIT1602AIT7-18S
SiTIME
OSC PROG LVCMOS 2.8V EN/DS SMD
Need more? Email Us
ECAD model for SIT1602AIF2-28E
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
ECAD model for DSC8001DI5
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO CMOS 2.5V 50PPM
Need more? Email Us
ECAD model for SG-8003CA-PDB
Epson Electronics America Inc-Semiconductor Div
OSC PROG CMOS 3.3V STBY 50PPM
Need more? Email Us
ECAD model for SG-8002CE-SCB
SiTIME
OSC PROG LVCMOS 2.5V EN/DS 20PPM
Need more? Email Us
ECAD model for SIT8208AI-3-25E
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 100PPM
Lowest to $44.0416
ECAD model for SG-8002CA-STC
Texas Instruments
IC POWER
Lowest to $32.4592
ECAD model for LMK61E08-SIAT
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 100PPM
Need more? Email Us
ECAD model for SG-8002CE-STC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention