Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bulk
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344279-DSC6111CE2A-PROGRAMMABLE
Ultra Librarian 3D Model Ultra Librarian DSC6111CE2A-PROGRAMMABLE CAD Model

Description

Microchip Technology's DSC6111CE2A-PROGRAMMABLE Oscillator

The DSC6111CE2A-PROGRAMMABLE is a cutting-edge, low-power, precision silicon MEMS oscillator from the renowned manufacturer Microchip Technology. This highly reliable and versatile component is designed to meet the demanding requirements of modern electronic devices. It's a perfect solution for engineers looking to incorporate a stable timekeeping element into their designs without the bulk or fragility of traditional quartz crystal oscillators.

Featuring programmable output frequencies, the DSC6111CE2A allows for fine-tuning to meet specific application needs. This level of customization is invaluable for a wide array of applications, including IoT devices, wearables, consumer electronics, and industrial systems where precise timing is crucial.

The oscillator boasts an impressive frequency range, typically from 1 MHz to 150 MHz, which can be programmed to the exact frequency required for your application. This flexibility ensures that the DSC6111CE2A-PROGRAMMABLE can be used in a diverse set of products without the need for multiple oscillator variants, thus reducing inventory overhead and simplifying design processes.

One of the key advantages of the DSC6111CE2A-PROGRAMMABLE is its low power consumption, making it an ideal choice for battery-powered devices where longevity and efficiency are paramount. Additionally, its small form factor allows for integration into space-constrained designs without compromising performance.

Microchip Technology has also equipped this oscillator with robust features such as excellent shock and vibration resistance, which is essential for applications in harsh environments. The component's stability over a wide temperature range ensures consistent performance, regardless of external conditions.

For ease of use, the DSC6111CE2A-PROGRAMMABLE comes in an industry-standard 4-pad plastic package, which is both reflow process tolerant and RoHS compliant. It is also compatible with most of the existing PCB layouts, which facilitates easy drop-in replacement for less flexible or less accurate oscillators.

In conclusion, the DSC6111CE2A-PROGRAMMABLE from Microchip Technology is an exemplary choice for designers looking for a high-performance, programmable oscillator that provides reliability, flexibility, and precision in a compact, power-efficient package.

You May Also Be Interested in

Abracon LLC
MEMS OSC PROG BLANK 1MHZ-150MHZ / XO (Standard) LVCMOS 1 MHz ~ 150 MHz Programmable Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
ECAD model for ASEMB-BLANK-XY
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us
ECAD model for DSC8101BI5
Microchip Technology
OSC MEMS BLANK 7.0X5.0 CMOS
Need more? Email Us
ECAD model for DSC8121AI2
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO CMOS 2.5V 50PPM
Need more? Email Us
ECAD model for SG-8003CA-PDB
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 100PPM
Lowest to $37.3006
ECAD model for SG-8002CA-STM
Epson Electronics America Inc-Semiconductor Div
OSC VCXO 3.3V ACT LO/HI Z SMD
Need more? Email Us
ECAD model for VG7050ECN-SM20T003-CJGLPZ3
Microchip Technology
OSC MEMS BLANK 5.0X3.2 CMOS
Need more? Email Us
ECAD model for DSC8002BI2
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Lowest to $1.0779
ECAD model for DSC8001CL2
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 100PPM
Lowest to $44.0416
ECAD model for SG-8002CA-STC

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention