EN
  • EN
  • DE

DSC6083CE2A-032K768T

Part No DSC6083CE2A-032K768T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 32.7680KHZ CMOS SMD / 32.768 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 32.768 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344065-DSC6083CE2A-032K768T
Ultra Librarian 3D Model Ultra Librarian DSC6083CE2A-032K768T CAD Model

Description

Microchip Technology DSC6083CE2A-032K768T MEMS Oscillator

The DSC6083CE2A-032K768T is a high-performance, ultra-compact, and low-power MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology. This precision oscillator is engineered to provide excellent stability and reliability for a wide range of electronic applications, including IoT devices, wearable technology, mobile devices, and industrial systems.

Featuring a nominal frequency of 32.768 kHz, which is commonly used for real-time clock (RTC) applications, the DSC6083CE2A-032K768T ensures that devices keep accurate time, even in the absence of power. Its compact 2.5 x 2.0 mm package makes it an ideal choice for space-constrained applications, without compromising on performance.

This MEMS oscillator operates at a supply voltage range of 1.71V to 3.63V, making it highly versatile for various designs and power requirements. Additionally, it boasts a low power consumption, which is critical for battery-powered devices where energy efficiency is paramount.

Key features of the DSC6083CE2A-032K768T include:

  • Frequency Stability: It offers tight frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Operating Temperature Range: The device operates effectively across a broad temperature range from -40°C to +85°C, suitable for demanding environments.
  • Output Type: The oscillator provides a CMOS output, which is compatible with most digital circuits, facilitating easy integration into system designs.
  • Low Power Consumption: Its design prioritizes energy efficiency, which extends the battery life of portable and wearable devices.
  • RoHS Compliance: The product meets RoHS standards, ensuring that it is free from hazardous substances and environmentally friendly.

With its robust feature set, the DSC6083CE2A-032K768T from Microchip Technology is a reliable and efficient solution for designers looking to implement a stable timing source in their electronic products. Its combination of low power, compact size, and high stability makes it an excellent choice for modern, high-tech applications.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess