The MAX3232EEUE+T from Maxim Integrated is a robust transceiver chip designed to facilitate serial communication by translating signals between RS-232 and TTL logic voltage levels. This particular integrated circuit is part of a line that has been engineered to provide reliable performance while operating within a wide voltage range and maintaining low power consumption.
Key Features:
- Interface Type: RS-232 to TTL
- Supply Voltage Range: 3.0V to 5.5V
- Data Rate: Up to 250kbps
- Electrostatic Discharge (ESD) Protection: ±15kV using IEC 1000-4-2 Air-Gap Discharge, ±8kV using IEC 1000-4-2 Contact Discharge
- Low Power Shutdown: Yes
- Operating Temperature Range: -40°C to +85°C
- Package: 16-TSSOP
- RoHS: Compliant
Product Description:
The MAX3232EEUE+T transceiver is designed to be a versatile component in applications requiring RS-232 communication. With its capability to operate at a supply voltage range from 3.0V to 5.5V, it is suitable for use in a variety of systems, including those powered by battery. The device supports a data rate of up to 250kbps, making it an ideal choice for applications that require moderate speed serial data exchange.
One of the standout features of the MAX3232EEUE+T is its robust ESD protection, which safeguards the device against electrostatic discharges, ensuring long-term reliability and stability in harsh environments. The low power shutdown feature further enhances the chip's energy efficiency, allowing it to be used in power-sensitive applications.
Its operating temperature range of -40°C to +85°C ensures that the device can perform reliably in extreme conditions, making it suitable for industrial and outdoor applications. The 16-TSSOP package allows for a compact design, making it easy to integrate into space-constrained designs.
As a RoHS-compliant product, the MAX3232EEUE+T meets environmental standards by avoiding the use of certain hazardous substances in its manufacturing. This makes it a responsible choice for developers looking to create eco-friendly products.
In summary, the MAX3232EEUE+T from Maxim Integrated is a high-performance, low-power RS-232 to TTL transceiver that offers reliable communication, robust protection features, and a design that meets both technical and environmental standards.