EN
  • EN
  • DE

MAXQ613A-UEI+

Part No MAXQ613A-UEI+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Core Processor MAXQ20S
Data Bus Width 16-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT
The number of I/O 20
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
Date RAM Size 1.5K x 8
Supply Voltage 1.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Family Part Number MAXQ613
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 707721-MAXQ613A-UEI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAXQ613A-UEI+ CAD Model

Description

Introducing the MAXQ613A-UEI+ Microcontroller from Maxim Integrated

The MAXQ613A-UEI+ is a highly efficient, low-power microcontroller designed by Maxim Integrated, a leader in the development of innovative mixed-signal products. This microcontroller is part of the MAXQ family, which is renowned for its high-performance, 16-bit RISC architecture, making it an ideal solution for a wide range of embedded applications.

The MAXQ613A-UEI+ is equipped with an array of features that make it a versatile choice for designers. It operates at a voltage range of 1.7V to 3.6V, ensuring compatibility with various power sources and making it suitable for battery-operated devices. The device boasts a full-speed USB 2.0-compliant interface, allowing for fast data transfer rates and easy connectivity with other USB devices.

With 64KB of flash memory and 2KB of data SRAM, the MAXQ613A-UEI+ provides ample space for program storage and efficient data management. This generous memory provision allows developers to implement complex programs and algorithms without concern for space limitations.

Security is a top priority in modern electronics, and the MAXQ613A-UEI+ addresses this need with its integrated AES engine. This feature provides hardware-based encryption and decryption capabilities, enabling secure data exchange and protection against unauthorized access.

Additionally, the microcontroller features a built-in infrared module with a carrier frequency generation and flexible baud rate generator, making it an excellent choice for remote control applications. Its comprehensive timer set includes a watchdog timer and a sleep timer, which are crucial for reliable operation and power management in embedded systems.

For developers looking to interface with external sensors or devices, the MAXQ613A-UEI+ offers a versatile set of I/O options, including SPI and I²C interfaces. These interfaces allow for easy expansion and integration with a variety of peripherals, further enhancing the microcontroller's applicability across different use cases.

In conclusion, the MAXQ613A-UEI+ from Maxim Integrated stands out as a powerful and adaptable microcontroller that meets the demands of modern embedded systems. With its robust security features, ample memory, and efficient power management, it is a top choice for designers seeking performance and reliability in their electronic projects.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess