EN
  • EN
  • DE

DSC6021CI2A-00EPT

Part No DSC6021CI2A-00EPT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25MHz, 32MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 4-VDFN
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343197-DSC6021CI2A-00EPT
Ultra Librarian 3D Model Ultra Librarian DSC6021CI2A-00EPT CAD Model

Description

Microchip Technology's DSC6021CI2A-00EPT

The DSC6021CI2A-00EPT is a high-precision, low-power MEMS oscillator from Microchip Technology, designed to provide reliable and stable clock signals for a wide range of electronic applications. This miniature device is an excellent choice for engineers looking to optimize their designs for power consumption without compromising on performance.

Key Features:

  • Frequency Range: The oscillator operates at a frequency of 2.000 MHz, making it suitable for a variety of digital applications that require a precise clock source.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, allowing for flexibility in different power environments and compatibility with battery-operated devices.
  • Low Power Consumption: With its low-power design, the DSC6021CI2A-00EPT is ideal for power-sensitive applications, helping to extend battery life and reduce energy costs.
  • Output Type: The device provides a CMOS output, ensuring compatibility with most digital logic families.
  • Package: Housed in a compact 4-SMD, No Lead package, it is suitable for space-constrained applications, and its surface-mount design allows for efficient assembly on printed circuit boards.
  • Temperature Stability: This oscillator maintains stable performance across a wide temperature range of -40°C to +85°C, making it reliable in various environmental conditions.
  • Environmental Resistance: The DSC6021CI2A-00EPT is designed to be resistant to shock and vibration, ensuring consistent performance in physically demanding applications.

Applications:

The versatility of the DSC6021CI2A-00EPT allows it to be used in multiple applications, including but not limited to:

  • Portable and wearable electronics
  • Wireless communication devices
  • Internet of Things (IoT) devices
  • Healthcare and medical equipment
  • Industrial control systems
  • Automotive electronics

With its robust feature set, the DSC6021CI2A-00EPT from Microchip Technology stands out as a reliable and energy-efficient solution for designers who require a stable clock source in their electronic products.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess