EN
  • EN
  • DE

TPD1E04U04DPYT

Part No TPD1E04U04DPYT
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 3.6VWM 8.9VC 2X1SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 3.6V (Max)
Minimum Breakdown Voltage 4.5V
Max Clamping Voltage 8.9V
Peak Pulse Current(Ippm) 2.5A (8/20μs)
Power Dissipation - Pd 19W
Power Line Protection Yes
Applications HDMI
Capacitance @ Frequency 0.5pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 2-X1SON (1x.60)
Win Source Part Number 1111148-TPD1E04U04DPYT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD1E04U04DPYT CAD Model

Description

The TPD1E04U04DPYT is a state-of-the-art, single-channel, ultra-low-capacitance ESD protection device from the renowned semiconductor manufacturer Texas Instruments. This compact and efficient component is specifically designed to safeguard high-speed data lines and other sensitive circuits from the detrimental effects of Electrostatic Discharge (ESD). It is an essential component for modern electronic applications that require robust protection in a small footprint.

Key Features:

  • ESD Protection: The TPD1E04U04DPYT offers excellent ESD protection for high-speed interfaces, capable of withstanding ESD strikes up to ±10 kV (IEC 61000-4-2 contact discharge) and ±20 kV (IEC 61000-4-2 air-gap discharge), ensuring the longevity and reliability of your electronic devices.
  • Low Capacitance: With a typical line capacitance of just 0.25 pF, this device is ideal for protecting high-speed data lines such as USB 2.0, HDMI, and other communication ports without significantly affecting signal integrity.
  • Small Package Size: The TPD1E04U04DPYT comes in an ultra-small X1SON package (0.60 mm x 0.30 mm), making it perfect for space-constrained applications such as smartphones, tablets, and other portable electronics.
  • Low Leakage Current: It features a low maximum leakage current of 10 nA at 5 V, contributing to the energy efficiency of the end product.
  • Wide Operating Voltage Range: This device supports a wide operating voltage range from 0.5 V to 5.5 V, making it versatile for various circuit designs.

Applications:

The TPD1E04U04DPYT is well-suited for a broad range of applications, including:

  • High-speed data line ESD protection
  • Consumer electronics such as smartphones, tablets, laptops, and cameras
  • Portable medical devices requiring high reliability and protection
  • Industrial controls and automation systems
  • Any application where space is at a premium and high-speed data integrity is critical

Overall, the TPD1E04U04DPYT from Texas Instruments is an excellent choice for designers looking to enhance the ESD robustness of their systems without compromising on performance or space. With its impressive features and versatile applications, it stands out as a top-tier solution for ESD protection in high-speed electronic designs.

You May Also Be Interested in

Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1546 $50.2450
790+ $0.1269 $100.2510
1,225+ $0.1229 $150.5525
1,685+ $0.1190 $200.5150
2,175+ $0.1150 $250.1250
2,910+ $0.1031 $300.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,610 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess