EN
  • EN
  • DE

DSC6021CI2A-00A3

Part No DSC6021CI2A-00A3
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 6.1298MHz, 6.1679MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 4-VDFN
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343650-DSC6021CI2A-00A3
Ultra Librarian 3D Model Ultra Librarian DSC6021CI2A-00A3 CAD Model

Description

Product Overview: DSC6021CI2A-00A3

The DSC6021CI2A-00A3 is a cutting-edge MEMS oscillator from Microchip Technology, designed to offer exceptional stability and performance for a wide range of electronic applications. This compact and energy-efficient component is part of Microchip's extensive portfolio of timing solutions that cater to the ever-evolving needs of modern circuit designs.

Key Features

  • Frequency Range: The DSC6021CI2A-00A3 operates at a fixed frequency of 0.00 MHz, making it versatile for various applications that require precise timing.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, providing flexibility in power-sensitive environments and ensuring compatibility with a variety of logic levels.
  • Stability: The oscillator boasts excellent frequency stability, a critical feature for applications where consistent performance is paramount.
  • Form Factor: Housed in a compact 4-SMD, no lead package, the DSC6021CI2A-00A3 is designed for space-constrained applications without compromising on performance.
  • Temperature Range: This device operates over an industrial temperature range, ensuring reliable performance across diverse environmental conditions.
  • Low Power Consumption: With its low power consumption, the DSC6021CI2A-00A3 is ideal for battery-powered devices, contributing to longer operational lifetimes and reduced energy costs.

Applications

The DSC6021CI2A-00A3 is suitable for a broad spectrum of applications, including but not limited to:

  • Wearable Technology
  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Industrial Controls
  • Networking Equipment
  • Wireless Communications

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the DSC6021CI2A-00A3 is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it meets the stringent requirements of modern electronic systems.

Whether you're developing the next generation of wearable tech or maintaining critical industrial controls, the DSC6021CI2A-00A3 from Microchip Technology offers the precision and durability needed to keep your systems running smoothly.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess