EN
  • EN
  • DE

DSC6021MI2A-00A3T

Part No DSC6021MI2A-00A3T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 6.1298MHz, 6.1679MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343208-DSC6021MI2A-00A3T
Ultra Librarian 3D Model Ultra Librarian DSC6021MI2A-00A3T CAD Model

Description

Product Overview: DSC6021MI2A-00A3T by Microchip Technology

The DSC6021MI2A-00A3T is a high-performance, precision MEMS oscillator from Microchip Technology, designed to offer a reliable and stable clocking solution for a wide range of electronic applications. This compact and energy-efficient component is part of Microchip's DSC6000 family, which is known for providing excellent stability and accuracy in a miniature package.

Key Features

  • Frequency Range: The DSC6021MI2A-00A3T offers a frequency range of 2.3 MHz to 170 MHz, making it suitable for various high-speed digital applications.
  • Supply Voltage: It operates at a supply voltage of 1.8V to 3.3V, allowing for flexibility in different power environments and compatibility with a variety of logic levels.
  • Low Power Consumption: With its low power consumption, this MEMS oscillator is ideal for battery-powered and portable devices, helping to extend the operational lifespan of the product.
  • Stability: It provides excellent frequency stability, which is crucial for applications requiring precise timing such as communication systems, data transfer, and industrial controls.
  • Size: The ultra-small footprint of the 2.5 x 2.0 mm package allows for space-saving on PCBs and is beneficial for compact electronic designs.
  • Operating Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Output Type: The oscillator provides a CMOS/LVPECL/LVDS output, making it versatile for interfacing with a wide range of digital circuits.

Applications

The DSC6021MI2A-00A3T is suitable for a variety of applications across different industries:

  • IoT devices
  • Wearable technology
  • Smart home and automation systems
  • Industrial controls and automation
  • Networking equipment, including routers and switches
  • Consumer electronics
  • Medical devices

With its robust design and comprehensive features, the DSC6021MI2A-00A3T from Microchip Technology stands out as a superior choice for designers looking for a compact, efficient, and reliable timing solution that can meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess