EN
  • EN
  • DE

DSC613PE2A-01KC

Part No DSC613PE2A-01KC
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS CLOCK GEN DUAL 3-OUTPUT SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC613
Package Bag
Base Resonator MEMS
Type XO (Standard)
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 6.5mA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 3 mA
Base Product Number DSC613
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344340-DSC613PE2A-01KC
Ultra Librarian 3D Model Ultra Librarian DSC613PE2A-01KC CAD Model

Description

Product Overview: DSC613PE2A-01KC by Microchip Technology

The DSC613PE2A-01KC is a high-performance, low-power clock generator designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This clock generator is part of Microchip's extensive product portfolio and is engineered to meet the stringent requirements of a wide range of electronic applications.

Key Features

  • Multiple Outputs: The DSC613PE2A-01KC provides multiple output clocks, which are essential for systems that require various clock domains.
  • Low Jitter: It offers low jitter performance, ensuring reliable operation and signal integrity for high-speed communication interfaces.
  • Configurability: Users can configure the device to produce different output frequencies, making it versatile for different applications.
  • Power Efficiency: Designed with power efficiency in mind, this clock generator helps to reduce the overall power consumption of the system it is integrated into.
  • Small Footprint: The compact package size allows for easy integration into space-constrained designs.

Applications

The DSC613PE2A-01KC is suitable for a variety of applications, including but not limited to:

  • Networking equipment such as routers and switches
  • Consumer electronics including smart TVs and gaming consoles
  • Industrial systems that require precise timing solutions
  • Telecommunications infrastructure
  • Computing platforms, including servers and desktops

Technical Specifications

The DSC613PE2A-01KC operates over a wide temperature range and has the following technical specifications:

  • Supply Voltage: Specified in the datasheet
  • Output Frequency Range: Configurable to the needs of the application
  • Package Type: Provided in a package conducive to modern PCB design standards
  • Quality and Reliability: Built to Microchip Technology's high-quality standards for performance and reliability

Microchip Technology provides comprehensive technical support and documentation for the DSC613PE2A-01KC, ensuring that designers can implement this clock generator with confidence in their products. With its combination of features, the DSC613PE2A-01KC is an excellent choice for system designers looking for a reliable and flexible clock generation solution.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess