EN
  • EN
  • DE

DSC6021CI2A-009U

Part No DSC6021CI2A-009U
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 40MHz, 80MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 4-VDFN
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343324-DSC6021CI2A-009U
Ultra Librarian 3D Model Ultra Librarian DSC6021CI2A-009U CAD Model

Description

Microchip Technology's DSC6021CI2A-009U

The DSC6021CI2A-009U is a high-performance, ultra-compact, low-power MEMS oscillator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This state-of-the-art oscillator is engineered to meet the demanding requirements of modern electronic devices, where space constraints and power efficiency are paramount.

Key Features

  • Frequency Range: The DSC6021CI2A-009U offers a precise frequency output of 9 MHz, suitable for a variety of applications including microcontrollers, digital signal processors, and high-speed communication interfaces.
  • Package Type: It comes in an industry-standard 4-pin DFN (Dual Flat No-lead) package that measures a mere 2.5 x 2.0 mm, making it an ideal choice for space-constrained applications.
  • Supply Voltage: This MEMS oscillator operates at a low supply voltage of 1.8V, contributing to the overall power efficiency of the system it is integrated into.
  • Stability: The device offers excellent frequency stability, ensuring reliable performance across a range of environmental conditions.
  • Power Consumption: With its low power consumption, the DSC6021CI2A-009U helps extend battery life in portable devices, making it an excellent choice for wearable technology, Internet of Things (IoT) devices, and other battery-operated electronics.
  • Operating Temperature Range: The oscillator is designed to operate over an industrial temperature range, ensuring functionality in diverse environments.
  • Output Type: It provides a CMOS output, which is compatible with most digital circuits, allowing for easy integration into a wide array of designs.

Applications

The versatility of the DSC6021CI2A-009U makes it suitable for a broad spectrum of applications. It is particularly well-suited for portable electronics where size and power consumption are critical factors, such as:

  • Wearable Technology
  • Wireless Communications
  • Internet of Things (IoT) Devices
  • Medical Devices
  • Industrial Control Systems

With its combination of small form factor, low power usage, and high stability, the DSC6021CI2A-009U from Microchip Technology represents a robust and reliable solution for designers looking to optimize their next-generation electronic products.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess