EN
  • EN
  • DE

DSC6021CE2A-0075T

Part No DSC6021CE2A-0075T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 75.0000MHZ CMOS SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 8MHz, 16MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 4-VDFN
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343782-DSC6021CE2A-0075T
Ultra Librarian 3D Model Ultra Librarian DSC6021CE2A-0075T CAD Model

Description

Microchip Technology's DSC6021CE2A-0075T MEMS Oscillator

Introducing the DSC6021CE2A-0075T, a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator from the renowned Microchip Technology. This high-performance, low-power oscillator is designed to provide exceptional stability and reliability for a wide range of electronic applications. With its compact footprint and robust feature set, the DSC6021CE2A-0075T is an ideal choice for modern electronic designs that demand precision timing solutions.

Key Features

  • Frequency Range: The DSC6021CE2A-0075T offers a precise frequency of 7.5 MHz, suitable for various applications including microprocessors, storage devices, and networking equipment.
  • Supply Voltage: Operating at a low supply voltage of 1.71V to 3.63V, this oscillator is optimized for energy-efficient applications, contributing to extended battery life in portable devices.
  • Stability: It boasts excellent frequency stability of ±25 ppm, ensuring reliable performance over a wide temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: The device is housed in a compact 4-SMD, no lead package, measuring just 2.5 mm x 2.0 mm. This space-saving design allows for high-density mounting and is ideal for applications with limited PCB real estate.
  • Output Type: The DSC6021CE2A-0075T provides a CMOS output, delivering a square wave with fast rise and fall times, which is critical for digital circuits requiring a clean clock signal.

Applications

The versatility of the DSC6021CE2A-0075T makes it well-suited for a variety of applications, including:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Smart home devices
  • Industrial automation
  • Portable medical devices
  • Consumer electronics
  • Telecommunication systems

With its robust performance and miniature size, the DSC6021CE2A-0075T from Microchip Technology is an exemplary choice for designers looking to enhance their systems with a reliable and precise timing solution. Its integration into your design ensures a balance between power consumption and the precision required for today's advanced electronic systems.

You May Also Be Interested in

Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess