EN
  • EN
  • DE

DSC6011CI2A-018.0000T

Part No DSC6011CI2A-018.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 18.0000MHZ CMOS SMD / 18 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 18 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names DSC6011CI2A-018.0000TTR,DSC6011CI2A-018.0000TCT,DSC6011CI2A-018.0000TDKR
Standard Package 1,000
Win Source Part Number 1138041-DSC6011CI2A-018.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6011CI2A-018.0000T CAD Model

Description

The DSC6011CI2A-018.0000T is a high-performance, low-power MEMS oscillator from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This compact and reliable component is designed to offer a perfect blend of energy efficiency and frequency stability, making it an ideal choice for a wide range of applications in the modern electronics industry.

Key Features:

  • Frequency: The oscillator operates at a stable frequency of 18.0000 MHz, which is suitable for use in timing-critical applications.
  • Supply Voltage: It has a supply voltage range of 1.71V to 3.63V, allowing for flexible integration into various circuit designs with different power requirements.
  • Low Power Consumption: The DSC6011 series is optimized for low power consumption, making it an excellent choice for battery-powered devices.
  • Stability: It offers superior frequency stability over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Package: Encased in a compact 4-SMD, no lead package, the DSC6011CI2A-018.0000T is designed for space-constrained applications.
  • Output Type: The device provides a CMOS output, known for its robustness and compatibility with a variety of digital circuits.

Applications:

The DSC6011CI2A-018.0000T is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable electronic devices
  • Wearable technology
  • Internet of Things (IoT) devices
  • Industrial controls and automation
  • Consumer electronics
  • Healthcare and medical equipment

Quality and Reliability:

Microchip Technology's commitment to quality ensures that the DSC6011CI2A-018.0000T oscillator is manufactured to the highest standards, with rigorous testing to guarantee performance and reliability. This oscillator is a testament to Microchip's dedication to providing innovative solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess