EN
  • EN
  • DE

DSC6001CI2A-025.0000T

Part No DSC6001CI2A-025.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ CMOS SMD / 25 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338817-DSC6001CI2A-025.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6001CI2A-025.0000T CAD Model

Description

Product Overview

The DSC6001CI2A-025.0000T is a high-performance silicon MEMS oscillator from the reputable manufacturer Microchip Technology. This precision oscillator is designed to be a compact and reliable alternative to traditional quartz crystal oscillators, offering the benefits of solid-state reliability and low power consumption.

Key Features

  • Frequency: The device provides a stable frequency output of 25.0000 MHz, which is ideal for a wide range of applications including embedded systems, IoT devices, and consumer electronics.
  • Supply Voltage: It operates at a supply voltage of 1.8V to 3.3V, making it versatile for use in various electronic circuits with different power requirements.
  • Stability: The DSC6001 series offers excellent frequency stability, ensuring consistent performance over temperature and voltage variations.
  • Package: This oscillator comes in a compact 4-SMD, no lead package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, assuring reliable operation in harsh environments.
  • Low Power Consumption: The device is designed for energy efficiency, which is critical for battery-powered and portable devices.

Applications

The DSC6001CI2A-025.0000T is versatile and can be used in a variety of applications, including:

  • Wireless communication devices
  • Portable and wearable technology
  • Medical monitoring equipment
  • Industrial control systems
  • Automotive electronics
  • Networking equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6001CI2A-025.0000T is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of even the most demanding applications.

Environmental Compliance

This product is compliant with RoHS standards, reflecting Microchip Technology's dedication to environmental responsibility and the reduction of hazardous substances in electronic components.

Overall, the DSC6001CI2A-025.0000T is a top-tier solution for designers looking for a reliable and efficient timing solution in their electronic projects.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess