EN
  • EN
  • DE

DSC2111FL2-E0018

Part No DSC2111FL2-E0018
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2111
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25MHz, 27MHz
Frequency - Output 2 24MHz, 125MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 32mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2111
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344197-DSC2111FL2-E0018
Ultra Librarian 3D Model Ultra Librarian DSC2111FL2-E0018 CAD Model

Description

Microchip Technology DSC2111FL2-E0018 Product Overview

The DSC2111FL2-E0018 is a high-performance, precision MEMS oscillator from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This advanced oscillator is designed for a range of applications that require reliable and stable clock signals with a minimal footprint. It is particularly suited for use in portable electronics, IoT devices, and high-speed digital systems that demand low power consumption and high-frequency stability.

Key Features

  • Frequency Range: The DSC2111 series offers a wide frequency range, ensuring versatility across different applications. The specific model DSC2111FL2-E0018 operates at a fixed frequency, providing a stable clock output tailored to your specific needs.
  • Low Jitter: With its low phase jitter performance, this oscillator ensures high-quality signal integrity, which is critical for high-speed communication interfaces and digital signal processing.
  • Supply Voltage: The device operates at a standard supply voltage, making it compatible with a wide range of electronic components and systems.
  • Temperature Stability: The oscillator maintains consistent performance over a broad temperature range, making it suitable for applications that are exposed to variable environmental conditions.
  • Package: Encased in a compact package, the DSC2111FL2-E0018 is designed for space-constrained applications without compromising on performance.
  • Long-term Reliability: Microchip Technology's commitment to quality ensures that the DSC2111FL2-E0018 oscillator provides long-term reliability, reducing maintenance and replacement costs over the product's lifecycle.

Applications

The versatility of the DSC2111FL2-E0018 MEMS oscillator makes it an ideal choice for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • IoT and wearable technology
  • Networking equipment such as routers and switches
  • Consumer electronics
  • Industrial and automotive systems

In summary, the DSC2111FL2-E0018 from Microchip Technology offers a blend of performance, reliability, and design flexibility, making it a top choice for engineers and designers looking for a high-quality oscillator solution.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess