EN
  • EN
  • DE

DSC2111FE1-E0022

Part No DSC2111FE1-E0022
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 1.65V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.65V ~ 3.6V 14-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2111
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 10MHz
Frequency - Output 2 24MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.65V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 23mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.037" (0.95mm)
Package / Case 14-SMD, No Lead
Base Product Number DSC2111
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343933-DSC2111FE1-E0022
Ultra Librarian 3D Model Ultra Librarian DSC2111FE1-E0022 CAD Model

Description

Microchip Technology's DSC2111FE1-E0022: High-Performance Oscillator

The DSC2111FE1-E0022 is a cutting-edge, low-jitter oscillator designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance oscillator is part of Microchip's extensive range of timing and clock generation products, which are known for their reliability and precision in a variety of applications.

Key Features

  • Frequency Range: The DSC2111 series offers a wide frequency range, allowing for versatile use in different applications. This particular model is tailored to meet specific performance requirements.
  • Low Jitter: With exceptionally low phase jitter, the DSC2111FE1-E0022 ensures signal integrity, which is crucial for high-speed digital communication systems and performance-critical applications.
  • Stability: Designed for high stability, this oscillator maintains its performance over a range of environmental conditions, including temperature variations and supply voltage fluctuations.
  • Programmability: The device features programmable options for output frequency, allowing users to customize the oscillator to their specific needs without the need for external components.
  • Supply Voltage: It operates at a standard supply voltage, making it compatible with a wide range of electronic devices and systems.
  • Form Factor: The DSC2111FE1-E0022 comes in a compact, industry-standard package, facilitating easy integration into existing designs without the need for additional board space.

Applications

The versatility of the DSC2111FE1-E0022 makes it ideal for use in a multitude of applications, including:

  • Networking equipment such as routers, switches, and network interface cards
  • Telecommunications infrastructure like base stations and backhaul equipment
  • High-performance computing and data storage systems
  • Industrial and medical electronics that require precise timing
  • Consumer electronics, including high-definition televisions and audio equipment

Microchip Technology's commitment to quality ensures that the DSC2111FE1-E0022 oscillator meets the stringent requirements of modern electronic systems, providing designers with a reliable and high-performance timing solution. Whether for upgrading existing systems or developing new products, the DSC2111FE1-E0022 is an excellent choice for a broad range of applications where timing accuracy is paramount.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess