EN
  • EN
  • DE

DSC2022FI1-H0006T

Part No DSC2022FI1-H0006T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2022
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 156.25MHz
Frequency - Output 2 156.25MHz
Function Enable/Disable
Output LVPECL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 89mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2022
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343902-DSC2022FI1-H0006T
Ultra Librarian 3D Model Ultra Librarian DSC2022FI1-H0006T CAD Model

Description

Product Overview: DSC2022FI1-H0006T by Microchip Technology

The DSC2022FI1-H0006T is a high-performance silicon oscillator developed by Microchip Technology, a leading manufacturer of microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This silicon oscillator is designed to deliver exceptional stability and precision for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features:

  • Frequency Range: The DSC2022 series offers a versatile frequency range that is suitable for various applications, ensuring compatibility with a multitude of designs.
  • Stability: With excellent frequency stability, the DSC2022FI1-H0006T provides reliable performance even under varying environmental conditions, which is crucial for applications requiring consistent operation.
  • Low Power Consumption: This device is engineered for energy efficiency, making it an ideal choice for battery-powered or energy-sensitive systems.
  • Compact Footprint: The small package size allows for integration into space-constrained designs without sacrificing performance, making it a versatile solution for compact electronic devices.
  • Programmability: The oscillator can be programmed for specific needs, offering flexibility and customization for specialized applications.
  • Robust Performance: Built to withstand harsh environments, the DSC2022FI1-H0006T operates reliably across a broad temperature range, ensuring functionality in a variety of conditions.

Applications:

  • Industrial Control Systems
  • Automotive Electronics
  • Networking Equipment
  • Portable and Consumer Electronics
  • Internet of Things (IoT) Devices

The DSC2022FI1-H0006T by Microchip Technology is a testament to the company's commitment to innovation and quality. It provides designers with a dependable and flexible timing solution that meets the stringent requirements of modern electronic systems. Whether you are developing cutting-edge automotive technology or designing the next generation of IoT devices, the DSC2022FI1-H0006T offers the performance and reliability needed to empower your applications.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess