EN
  • EN
  • DE

DSC1103CL5-100.0000

Part No DSC1103CL5-100.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 100.0000MHZ LVDS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203782-DSC1103CL5-100.0000
Manufacturer Microchip Technology
Category Crystals, Oscillators, Resonators- Oscillators
Series DSC1103
Package Tube
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Standby (Power Down)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian DSC1103CL5-100.0000 CAD Model

Description

The DSC1103CL5-100.0000 is a high-performance, precision oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is designed to deliver a stable and accurate clock signal, which is a critical element in digital electronics for timing and synchronization purposes.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 100.0000 MHz, providing a reliable and consistent clock source for high-speed digital applications.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, making it compatible with a wide range of modern digital circuits and systems.
  • Stability: The oscillator boasts excellent frequency stability, ensuring minimal drift over temperature and time, which is essential for maintaining system reliability and performance.
  • Package: Housed in a compact 5x3.2 mm ceramic package, the DSC1103CL5-100.0000 is suitable for space-constrained applications without compromising on performance.
  • Output Type: It features a low-jitter LVDS (Low-Voltage Differential Signaling) output, which is ideal for high-speed data transmission and reduces electromagnetic interference (EMI).
  • Temperature Range: The device operates over an industrial temperature range, making it robust for use in environments subject to temperature variations.

Applications

The DSC1103CL5-100.0000 is versatile and can be used in various applications, including but not limited to:

  • Networking equipment (routers, switches, etc.)
  • Telecommunications systems
  • Server and storage platforms
  • High-performance computing
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The DSC1103CL5-100.0000 is produced with the highest manufacturing standards, ensuring it meets the stringent requirements of the most demanding applications. With its robust design and precision performance, this oscillator is an excellent choice for designers looking to enhance system stability and integrity.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess