EN
  • EN
  • DE

DSC1101DM2-012.0000

Part No DSC1101DM2-012.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 12.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1101
Package Tube
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 12 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Absolute Pull Range (APR) -
Temperature Range - Operating -55°C ~ 125°C
Spread Spectrum Bandwidth -
Current - Supply (Max) 35mA
Ratings -
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSC1101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366504-DSC1101DM2-012.0000
Ultra Librarian 3D Model Ultra Librarian DSC1101DM2-012.0000 CAD Model

Description

The DSC1101DM2-012.0000 is a high-performance, precision MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This state-of-the-art oscillator is designed to deliver exceptional stability and reliability for a wide range of applications, from consumer electronics to industrial automation and telecommunications.

Key Features:

  • Frequency: The DSC1101DM2-012.0000 offers a fixed frequency of 12.0000 MHz, providing a stable timing solution for your critical applications.
  • Supply Voltage: It operates at a supply voltage of 2.25V to 3.6V, making it versatile for various power environments.
  • Output Type: This device provides a CMOS output, ensuring compatibility with most digital circuits.
  • Temperature Stability: The oscillator maintains excellent stability with a ±25 ppm temperature stability over the industrial temperature range of -40°C to +85°C.
  • Packaging: Housed in a compact 6-SMD, no lead package, the DSC1101DM2-012.0000 is suitable for space-constrained applications.
  • Low Jitter: The device boasts low phase jitter, typically less than 1 ps RMS, which is critical for high-speed data transfer and clocking applications.

Applications:

The DSC1101DM2-012.0000 is ideal for a variety of applications, including:

  • Networking equipment such as routers, switches, and network interface cards.
  • Consumer electronics including set-top boxes, digital cameras, and high-definition televisions.
  • Industrial systems like factory automation equipment, robotics, and process control devices.
  • Telecommunications infrastructure, including base stations, backhaul equipment, and wireless communication systems.

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the DSC1101DM2-012.0000 is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of even the most demanding applications. With its robust design and proven performance, this oscillator is a reliable choice for designers looking to enhance the precision and stability of their electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess