Product Overview: SCC2691AC1A28-T by NXP
The SCC2691AC1A28-T is a versatile and high-performance integrated circuit designed by NXP Semiconductors, a leader in the field of advanced secure connectivity solutions. This product is a single-channel Universal Asynchronous Receiver/Transmitter (UART) that plays a pivotal role in serial communication for a wide array of applications.
Key Features
- Single Channel UART: Facilitates serial communication by converting bytes from a data bus into a single serial data stream and vice-versa.
- High Data Transfer Rate: Supports baud rates up to 500 kbps, making it suitable for high-speed data transfer requirements.
- Programmable Baud Rate Generator: Allows for precise adjustment of the baud rate to match specific communication needs.
- Flexible Character Length: Configurable character lengths from 5 to 8 bits to accommodate various data formats and protocols.
- Parity, Framing, and Overrun Error Detection: Ensures data integrity with built-in error detection capabilities.
- False Start Bit Detection: Improves robustness of data transmission by identifying and mitigating false start bits.
- Low Power Consumption: Ideal for power-sensitive applications due to its efficient power management.
- Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
Applications
The SCC2691AC1A28-T is engineered to meet the demanding requirements of various applications, including but not limited to:
- Industrial control systems
- Networking equipment
- Point of Sale (POS) terminals
- Data communication peripherals
- Automotive diagnostics
With its robust feature set and NXP's commitment to quality, the SCC2691AC1A28-T is an excellent choice for designers and engineers looking to implement reliable serial communication in their electronic systems. Its programmability, speed, and error detection capabilities make it a highly adaptable component that can be tailored to meet the specific needs of a wide range of sophisticated applications.