EN
  • EN
  • DE

A40MX04-FVQ80

Part No A40MX04-FVQ80
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 69 I/O 80VQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 69 80-TQFP
Manufacturer Microchip Technology
Series MX
Package Tray
Part Status Obsolete
Number of I/O 69
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 80-TQFP
Case / Package 80-VQFP (14x14)
Family Name A40MX04
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908986-A40MX04-FVQ80
Ultra Librarian 3D Model Ultra Librarian A40MX04-FVQ80 CAD Model

Description

The A40MX04-FVQ80 is a high-performance FPGA (Field-Programmable Gate Array) from Microchip Technology, formerly known as Actel. This versatile and robust component is part of the ProASIC3 series, designed to deliver cost-effective, low-power programmability for a wide range of electronic applications.

Built on a 0.22-micron, flash-based CMOS process, the A40MX04-FVQ80 offers a unique combination of features that make it an ideal choice for designers looking to balance performance with power efficiency. With its live-at-power-up capability, the device ensures a predictable start-up sequence, which is crucial for applications that cannot tolerate uncertainty during power-up.

The A40MX04-FVQ80 boasts a logic capacity of 40,000 system gates, providing ample space for complex logic designs and signal processing tasks. Its support for in-system programmability allows for easy updates and reconfiguration, which is essential for iterative design processes and long-term product evolution.

This FPGA comes in a compact 80-pin VQFP (Very Thin Quad Flat Pack) package, making it suitable for space-constrained applications. It is designed to operate over the industrial temperature range, ensuring reliable performance even in challenging environmental conditions.

With its nonvolatile flash technology, the A40MX04-FVQ80 does not require an external configuration memory, reducing the overall system cost and complexity. Furthermore, it provides enhanced security features that protect against unauthorized access and copying, which is critical for applications where intellectual property protection is paramount.

The device's I/Os are highly flexible, supporting various standards such as LVCMOS, LVTTL, and LVDS, providing designers with the versatility to interface with a broad range of peripheral devices. Additionally, the A40MX04-FVQ80 offers multiple clock management features, including PLLs (Phase-Locked Loops), which facilitate precise clock distribution and frequency synthesis for synchronous design requirements.

In summary, the A40MX04-FVQ80 from Microchip Technology is a powerful and secure FPGA solution that is both economical and efficient, making it a top choice for designers in industries ranging from consumer electronics to automotive and industrial control systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess