EN
  • EN
  • DE

DSC1033BI2-012.0000T

Part No DSC1033BI2-012.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 12.0000MHZ CMOS SMD / 3.3V Low-Power CMOS Oscillator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Series DSC1033
Packaging Reel package
Type MEMS (Silicon)
Frequency 12MHz
Function Standby (Power Down)
Output CMOS
Operating Supply Voltage 3.3V
Frequency Stability ±25ppm
Operating Temperature Range -40°C ~ 85°C
Maximum Supply Current 3mA (Typ)
Mounting SMD
Package 4-SMD, No Lead
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Maximum) 0.035" (0.90mm)
Current - Supply (Disable) (Maximum) 1μA
Win Source Part Number 773410-DSC1033BI2-012.0000T
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian DSC1033BI2-012.0000T CAD Model

Description

Product Overview: DSC1033BI2-012.0000T

The DSC1033BI2-012.0000T is a high-performance, low-power, precision silicon MEMS oscillator from Microchip Technology. It is designed to deliver exceptional stability and reliability for a wide range of applications, including industrial, automotive, consumer electronics, and telecommunications. This device is a testament to Microchip's commitment to providing advanced timing solutions that meet the rigorous demands of today's electronic systems.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 12.0000 MHz, providing a stable timing source for your circuit.
  • Supply Voltage: It supports a supply voltage range of 1.8V to 3.3V, making it versatile for various power environments.
  • Stability: The DSC1033BI2-012.0000T offers excellent frequency stability, ensuring consistent performance over a range of conditions.
  • Form Factor: This component comes in a compact industry-standard 4-pad plastic package, which is suitable for space-constrained applications.
  • Output Type: It provides a CMOS/LVTTL compatible output, ensuring easy integration with most digital circuits.
  • Temperature Range: The device is operational over an industrial temperature range, making it reliable in varying environmental conditions.
  • Low Power Consumption: Its energy-efficient design allows for reduced power consumption, which is critical for portable and battery-operated devices.

Applications

The DSC1033BI2-012.0000T is ideal for use in a variety of applications where accurate timing is crucial. These include:

  • Wireless communication devices
  • Networking hardware, such as routers and switches
  • Industrial control systems
  • Automotive electronics
  • Portable and wearable technology
  • IoT devices

With its robust design and precise timing capabilities, the DSC1033BI2-012.0000T from Microchip Technology is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems. Its ease of integration and operational efficiency make it a valuable component in any timing-critical application.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess