The SPP73N05S2L-08 is a power MOSFET from Infineon Technologies, designed for high-efficiency switching applications. This N-channel MOSFET is part of the OptiMOS™ family, known for its optimized gate charge and on-state resistance, resulting in reduced power losses and improved overall system efficiency.
Applications:
- Synchronous rectification in SMPS (Switched-Mode Power Supplies)
- DC-DC converters
- Motor control
- Battery management systems
- Load switching
Features:
- N-channel MOSFET
- Low on-state resistance (RDS(on))
- Optimized gate charge (Qg)
- Avalanche rated
- Logic level driving
- Lead-free package
Benefits:
- Increased power efficiency
- Reduced heat generation
- Improved system reliability
- Simplified gate drive circuitry
- Environmentally friendly due to lead-free construction
Technical Specifications: The SPP73N05S2L-08 typically has a drain-source voltage (VDS) of 55V and a continuous drain current (ID) of around 73A. The on-state resistance (RDS(on)) is typically around 8 mΩ at VGS = 10V. It is typically available in a TO-220 package. Consult the Infineon datasheet for precise electrical characteristics, thermal resistance, and package dimensions.