EN
  • EN
  • DE

DSC1001DE5-019.2000

Part No DSC1001DE5-019.2000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 19.2000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 34 Weeks
Features 19.2 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Manufacturer Microchip Technology
Series DSC1001
Package Tube
Operating Temperature Range -20°C ~ 70°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 140
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869678-DSC1001DE5-019.2000
Ultra Librarian 3D Model Ultra Librarian DSC1001DE5-019.2000 CAD Model

Description

The DSC1001DE5-019.2000 is a high-performance, precision silicon MEMS oscillator from the reputable Microchip Technology Inc. This innovative component is designed to provide a reliable and stable clock signal for a wide range of electronic applications, including but not limited to, embedded systems, IoT devices, and high-speed digital electronics.

Key Features

  • Frequency: This oscillator operates at a frequency of 19.2000 MHz, ensuring precise timing for critical applications.
  • Package: Enclosed in a compact 6-SMD (No Lead) package, the DSC1001DE5-019.2000 is designed for space-constrained applications, providing a small footprint without compromising on performance.
  • Supply Voltage: It supports a supply voltage range from 1.8V to 3.3V, making it versatile for use in various circuit designs.
  • Stability: The oscillator offers excellent frequency stability, a crucial feature for applications that demand consistent performance over temperature, voltage, and other environmental conditions.
  • Output Type: The device provides a CMOS output, which is compatible with most digital circuits, ensuring easy integration into a wide array of designs.

Applications

The DSC1001DE5-019.2000 is suitable for numerous applications including:

  • Consumer electronics
  • Networking equipment
  • Wireless communication systems
  • Industrial controls
  • Portable devices

Advantages of MEMS Technology

MEMS (Micro-Electro-Mechanical Systems) technology allows the DSC1001DE5-019.2000 to offer several advantages over traditional quartz crystal oscillators. These include better shock and vibration resistance, smaller size, lower power consumption, and improved reliability. Additionally, MEMS oscillators provide shorter lead times and better supply chain resilience, which is increasingly important in today's fast-paced electronics industry.

Manufacturer Support

Microchip Technology provides extensive support for the DSC1001DE5-019.2000, including technical documentation, application notes, and customer service to ensure successful integration and operation within your projects.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess