Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Microchip Technology
Category Crystals, Oscillators, Resonators Oscillators
Packaging Tube
Part Status Active
Frequency 33.3333 MHz
Function Standby (Power Down)
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Operating Temperature -20°C ~ 70°C
Current - Supply (Max) 7.2mA
Ratings AEC-Q100
Win Source Part Number WS1211226-DSC1001DE1-033.3333
Ultra Librarian 3D Model Ultra Librarian DSC1001DE1-033.3333 CAD Model

Description

33.3333 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CA 44.7360M-TCHSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 44.7360M-TCHSA0
Seiko Epson Corporation
SG-8101CE 12.5000M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 12.5000M-TBGPA0
Seiko Epson Corporation
SG-8101CE 16.6700M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 16.6700M-TCHPA0
Seiko Epson Corporation
SG-8101CE 12.3750M-TBGSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 12.3750M-TBGSA0
Seiko Epson Corporation
SG-8101CA 166.666666M-TCHPA0: OS
Need more? Email Us
ECAD model for SG-8101CA 166.666666M-TCHPA0
Seiko Epson Corporation
SG-8101CE 0.8192M-TCHPA0: OSC MH
Need more? Email Us
ECAD model for SG-8101CE 0.8192M-TCHPA0
Seiko Epson Corporation
SG-8101CG 16.182539M-TCHPA0: OSC
Need more? Email Us
ECAD model for SG-8101CG 16.182539M-TCHPA0
CTS-Frequency Controls
CRYSTAL 25.0000MHZ 18PF SMD / 25 MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Lowest to $0.2029
ECAD model for 403C35D25M00000
Seiko Epson Corporation
SG-8101CE 12.9600M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 12.9600M-TCHPA0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention