EN
  • EN
  • DE

DSC1001CI2-025.0000T

Part No DSC1001CI2-025.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 34 Weeks
Features 25 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Manufacturer Microchip Technology
Series DSC1001
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DSC1001CI2-025.0000TDKR, DSC1001CI2-025.0000TTR, DSC1001CI2-025.0000T-ND, DSC1001CI2-025.0000TCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917529-DSC1001CI2-025.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001CI2-025.0000T CAD Model

Description

Microchip Technology's DSC1001CI2-025.0000T: A High-Precision MEMS Oscillator

The DSC1001CI2-025.0000T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This high-stability oscillator is part of the DSC1001 series, known for its compact size, low power consumption, and exceptional frequency stability. It is a perfect fit for a wide range of applications, including telecommunications, networking, and industrial markets where reliable and precise timing is crucial.

With an operating temperature range of -40°C to +85°C, the DSC1001CI2-025.0000T ensures consistent performance across various environmental conditions. This makes it suitable for outdoor applications or systems exposed to harsh temperatures. The device has a frequency of 25.0000 MHz and offers a frequency stability of ±25 ppm, providing a very accurate clock source for critical electronic systems.

The oscillator comes in a compact industry-standard 4-SMD, no lead package, measuring just 2.50mm x 2.00mm x 0.85mm. This small footprint allows for easy integration into space-constrained designs without compromising on performance. Additionally, the DSC1001CI2-025.0000T boasts a supply voltage of 1.8V to 3.3V, accommodating a range of power supply requirements and helping to maintain energy-efficient operation in battery-powered devices.

Key features of the DSC1001CI2-025.0000T include:

  • High frequency precision with low jitter
  • Stable performance over a wide temperature range
  • Low power consumption, ideal for portable and battery-operated devices
  • Robust shock and vibration resistance, thanks to MEMS technology
  • Fast start-up time, facilitating quick system boot-up
  • CMOS output waveform for compatibility with a variety of digital circuits

Microchip Technology's commitment to quality ensures that the DSC1001CI2-025.0000T oscillator is a reliable component for your precision timing needs. Whether you are designing a sophisticated communication system, a high-performance computer, or a consumer electronics device, this MEMS oscillator is engineered to provide a stable and accurate timing solution that you can trust.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6254 $56.8890
75+ $1.3337 $100.0275
120+ $1.2920 $155.0400
160+ $1.2503 $200.0480
210+ $1.2087 $253.8270
280+ $1.0836 $303.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess