EN
  • EN
  • DE

ONET4211LDRGE

Part No ONET4211LDRGE
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0709+
Reference case QFN-24
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 715666-ONET4211LDRGE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ONET4211LDRGE CAD Model

Description

The ONET4211LDRGE is a high-performance, low-power transimpedance amplifier (TIA) designed by Texas Instruments. This advanced semiconductor device is tailored for optical networking applications and is part of TI's extensive portfolio of networking solutions. The ONET4211LDRGE is engineered to meet the stringent requirements of high-speed data communication systems, offering designers an optimal mix of speed, power efficiency, and reliability.

Key Features

  • High Bandwidth: The device boasts a wide bandwidth that ensures high data rates, making it suitable for next-generation networking applications where speed is critical.
  • Low Power Consumption: Designed with power efficiency in mind, the ONET4211LDRGE helps to reduce the overall power budget of optical systems, leading to cost savings and enhanced system longevity.
  • Single +3.3V Supply: The simplicity of a single +3.3V supply voltage simplifies power management and system design.
  • Differential Outputs: Differential outputs provide improved noise immunity and are compatible with various types of high-speed analog-to-digital converters (ADCs).
  • Adjustable Bandwidth: Users can tailor the bandwidth to their specific application needs, offering design flexibility and optimization capabilities.

Applications

The ONET4211LDRGE is ideally suited for a range of optical networking applications, including but not limited to:

  • 10 Gbps, 40 Gbps, and 100 Gbps optical receivers
  • Dense Wavelength Division Multiplexing (DWDM) systems
  • SONET/SDH, Ethernet, and Fibre Channel transceivers
  • Active optical cables and transceiver modules

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the ONET4211LDRGE is no exception. The product is built to the highest standards, ensuring stable performance in a variety of environmental conditions. With Texas Instruments' support and extensive documentation, engineers can confidently integrate the ONET4211LDRGE into their designs, knowing they have chosen a product from a trusted industry leader.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3175 $51.8100
29+ $3.5426 $102.7354
44+ $3.4319 $151.0036
61+ $3.3212 $202.5932
78+ $3.2105 $250.4190
105+ $2.8784 $302.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess