EN
  • EN
  • DE

DSC1001CI1-027.0000

Part No DSC1001CI1-027.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 27.0000MHZ CMOS SMD / 27 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 7.2mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DSC1001CI1-027.0000-ND,576-4954-5
Standard Package 110
Win Source Part Number 1056279-DSC1001CI1-027.0000
Ultra Librarian 3D Model Ultra Librarian DSC1001CI1-027.0000 CAD Model

Description

The DSC1001CI1-027.0000 is a high-performance, precision silicon MEMS oscillator from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular model offers a stable and reliable frequency source that is a suitable alternative to traditional crystal oscillators.

Key Features:

  • Frequency: The DSC1001 series provides a fixed output frequency of 27.0000 MHz, suitable for a wide range of applications, from microprocessors to networking and telecommunications equipment.
  • Package: It comes in a compact industry-standard 4-pin DFN (Dual Flat No-lead) package measuring 2.5 mm x 2.0 mm, which is ideal for space-constrained applications.
  • Stability: The device offers excellent frequency stability, with low jitter and phase noise characteristics, ensuring reliable performance in critical applications.
  • Supply Voltage: It operates at a supply voltage of 1.8V, providing compatibility with low-power electronics and contributing to overall system power efficiency.
  • Temperature Range: The oscillator is designed to perform over an industrial temperature range of -40°C to +85°C, ensuring operation in harsh environmental conditions.
  • Output Type: It provides a CMOS/LVTTL compatible output, which is widely used and easily interfaced with most digital integrated circuits.

Applications:

The DSC1001CI1-027.0000 is versatile and can be used in various applications, including:

  • Consumer electronics
  • Networking equipment like routers and switches
  • Wireless communication devices
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Automotive electronics

Advantages:

This Microchip MEMS oscillator offers multiple advantages over traditional quartz crystal oscillators, such as:

  • Higher reliability and resistance to shock and vibration
  • Shorter lead times due to semiconductor manufacturing processes
  • Lower power consumption
  • Better frequency stability across temperature variations

With its robust feature set, the DSC1001CI1-027.0000 is an excellent choice for designers looking for a high-quality, stable, and efficient frequency control solution.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0624 $52.8112
31+ $3.3333 $103.3323
47+ $3.2291 $151.7677
64+ $3.1250 $200.0000
83+ $3.0208 $250.7264
111+ $2.7083 $300.6213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess