EN
  • EN
  • DE

PCM12SMTR

Part No PCM12SMTR
Manufacturer ITT Cannon, LLC
Catalog Slide Switches
Description Switch Slide ON ON SPDT Side Slide 0.3A 6VDC 10000Cycles Gull Wing SMD T/R / Ultraminiature Surface Mount Slide Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ITT Cannon, LLC
Win Source Part Number 1236345-PCM12SMTR
Manufacturer Homepage www.ittcannon.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PCM
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PCM12SMTR CAD Model

Description

The ITT Cannon, LLC PCM12SMTR is a high-quality and reliable electronic component that is commonly used in various applications. The PCM12SMTR is from ITT Cannon, LLC.

  • Family: PCM
  • Introduction Date: June 01, 2005
  • ECCN: EAR99
  • Country of Origin: China
  • Estimated EOL Date: 2027
  • RoHS State: request verification

it is a popular product with a high demand in the market.

You May Also Be Interested in

NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
E-SWITCH
SWITCH SLIDE DPDT 5A 120V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
Grayhill Inc.
SWITCH SLIDE SPDT 3A 125V
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 3A 120V
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Need more? Email Us
Shouhan Science and Technology Co., Ltd.
Slide Switch SPDT 50mA @ 12V Surface Mount, Right Angle 8mm
Lowest to $0.0815
NKK Switches
SWITCH SLIDE DPDT 100MA 30V
Need more? Email Us
NKK Switches
SWITCH SLIDE SPST 0.4VA 28V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0458 $52.2900
120+ $0.8581 $102.9720
185+ $0.8313 $153.7905
250+ $0.8045 $201.1250
325+ $0.7777 $252.7525
435+ $0.6972 $303.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,210 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess