EN
  • EN
  • DE

DSC1001BE5-016.0000T

Part No DSC1001BE5-016.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 16.0000MHZ CMOS SMD / 16 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tape & Reel
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 16 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±10ppm
Absolute Pull Range (APR) -
Temperature Range - Operating -20°C ~ 70°C
Spread Spectrum Bandwidth -
Current - Supply (Max) 6.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) -
Base Product Number DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1362454-DSC1001BE5-016.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001BE5-016.0000T CAD Model

Description

Microchip Technology DSC1001BE5-016.0000T

The DSC1001BE5-016.0000T is a high-performance, low-power silicon MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision device is part of Microchip's extensive range of frequency control products, designed to meet the stringent requirements of today's advanced electronic systems.

Offering a frequency of 16.0000 MHz, the DSC1001 series provides a stable and reliable clock signal that is essential for digital electronics, ensuring synchronous operation and precise timing for a wide array of applications, including microprocessors, communication devices, and industrial equipment.

The DSC1001BE5-016.0000T comes in a compact 2.5mm x 2.0mm 4-SMD, no lead package, making it suitable for space-constrained applications. Its small footprint does not compromise on performance, as it features a low jitter and high stability that rivals traditional quartz crystal oscillators. Additionally, the device boasts excellent temperature stability and aging characteristics, which are critical for long-term performance in a variety of environmental conditions.

With a supply voltage of 1.8V to 3.3V, the DSC1001BE5-016.0000T is versatile and can be integrated into systems with different power requirements. Its low power consumption makes it an ideal choice for battery-operated devices, where energy efficiency is paramount.

The oscillator also includes an enable/disable feature that allows power savings by turning off the output when not in use. This feature can be particularly useful for portable and handheld devices, where extending battery life is crucial.

In terms of performance, the DSC1001BE5-016.0000T is characterized by a frequency stability of ±25 ppm over the industrial temperature range of -40°C to +85°C. This ensures consistent operation even under extreme conditions, making it a reliable choice for industrial and automotive applications.

To summarize, the DSC1001BE5-016.0000T from Microchip Technology is a versatile, high-performance MEMS oscillator that provides a stable and precise clock signal for a wide range of electronic applications. Its small size, low power consumption, and robust performance make it an excellent choice for designers looking to optimize their systems for both space and power.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess