EN
  • EN
  • DE

TLV840MADL52DBVR

Part No TLV840MADL52DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description LOW-VOLTAGE SUPERVISOR WITH ADJU / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 5.2V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 40µs Typical
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TLV840
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV840MADL52DBVRDKR,296-TLV840MADL52DBVRCT,296-TLV840MADL52DBVRTR
Standard Package 3,000
Win Source Part Number 1317214-TLV840MADL52DBVR
Ultra Librarian 3D Model Ultra Librarian TLV840MADL52DBVR CAD Model

Description

The TLV840MADL52DBVR is a notable product from Texas Instruments, a leading manufacturer in the semiconductor industry. This integrated circuit is designed to cater to a wide range of applications, particularly excelling in power management tasks. The device is a member of Texas Instruments' low-dropout (LDO) regulator family, which is known for its high efficiency and reliability.

Key Features

  • Low Dropout Voltage: The TLV840MADL52DBVR offers a very low dropout voltage, which enhances its efficiency and allows it to operate effectively even in low-voltage conditions.
  • Stable Operation: It is designed to maintain stability with low equivalent series resistance (ESR) capacitors, making it a versatile choice for various electronic circuits.
  • Output Voltage: This device provides a fixed output voltage, ensuring a consistent supply to the connected components.
  • Power Supply Rejection Ratio (PSRR): It features a high PSRR, which reduces the amount of power supply noise that is passed on to the output, crucial for sensitive applications.
  • Thermal Protection: The LDO includes thermal shutdown protection to prevent damage from overheating, thereby enhancing the longevity and reliability of the device.
  • Small Package Size: The TLV840MADL52DBVR comes in a small, 5-pin SOT-23 package, making it suitable for compact PCB layouts and space-constrained applications.

Applications

The versatility of the TLV840MADL52DBVR allows it to be used in a diverse array of applications. It is particularly well-suited for portable electronics, such as smartphones and tablets, where power efficiency is critical. Additionally, it can be used in microcontroller power supplies, wireless peripherals, and IoT devices, where stable and reliable voltage regulation is necessary to ensure the proper functioning of sensitive components.

Quality and Support

Texas Instruments is known for its commitment to quality, and the TLV840MADL52DBVR is no exception. It is manufactured to meet high standards, ensuring performance and durability. Furthermore, Texas Instruments provides comprehensive technical support for their products, including detailed datasheets, application notes, and customer service to assist with any design or implementation questions that may arise.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess