EN
  • EN
  • DE

DSC-PROG-3225

Part No DSC-PROG-3225
Manufacturer Microchip Technology
Catalog Crystals, Oscillators, Resonators Accessories
Description 3225 SOCKET CARD WITH 10 BLANK D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1206091-DSC-PROG-3225
Manufacturer Microchip Technology
Category Crystals, Oscillators, Resonators - Accessories
Series TimeFlash
Package Bulk
Product Status Active
Accessory Type Socket Card
For Use With/Related Products Oscillators
Includes Blank Oscillators (10)
Base Product Number DSC-PROG
Ultra Librarian 3D Model Ultra Librarian DSC-PROG-3225 CAD Model

Description

The DSC-PROG-3225 is a cutting-edge digital signal controller (DSC) from the renowned manufacturer Microchip Technology. Designed to meet the rigorous demands of modern control applications, this DSC combines the processing power of a digital signal processor (DSP) with the functionality and ease-of-use of a microcontroller (MCU).

Key Features

  • High-Performance Processing: With its advanced DSP engine, the DSC-PROG-3225 provides lightning-fast mathematical computations, making it ideal for high-speed, complex algorithms often required in control systems.
  • Robust Architecture: The device is built around a robust architecture that ensures reliable operation even in the harshest industrial environments.
  • Extensive Connectivity: It offers a wide range of connectivity options, including CAN, UART, SPI, and I2C interfaces, allowing for flexible integration with other components and systems.
  • Programmable Digital and Analog I/Os: The DSC-PROG-3225 is equipped with programmable digital and analog input/output pins that provide the versatility needed for various application requirements.
  • Advanced PWM Capabilities: It features sophisticated Pulse Width Modulation (PWM) outputs that are essential for precise control in power electronics applications.

Applications

The DSC-PROG-3225 from Microchip Technology is particularly suitable for applications that require high-speed deterministic performance, such as:

  • Motor Control and Drives
  • Power Supply Control
  • Industrial Automation
  • Automotive Control Systems
  • Audio Processing
  • Telecommunications

Development Support

Microchip Technology provides extensive support for the DSC-PROG-3225, including development tools, software libraries, and reference designs. This ensures that engineers can rapidly develop and deploy sophisticated control systems with reduced time-to-market.

Quality and Reliability

As with all Microchip products, the DSC-PROG-3225 is manufactured to the highest quality standards, with rigorous testing procedures ensuring reliability over its intended lifespan. Customers can trust this product to perform consistently in critical applications.

You May Also Be Interested in

Jauch Quartz
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Murata Electronics North America
2.0X1.6MM 24.0MHZ CRYSTAL UNIT +
Lowest to $0.4636
Epson Company
XTAL OSC XO 32.7680KHZ CMOS SMD
Need more? Email Us
Microchip Technology
2520 SOCKET CARD WITH 10 BLANK D
Need more? Email Us
Microchip Technology
1612 SOCKET CARD WITH 10 BLANK D
Need more? Email Us
AVX Corporation
XTAL OSC XO 24.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
2016 SOCKET CARD WITH 10 BLANK D
Need more? Email Us
FTS
HC49 XTAL 30ppm 30ppm 18pF
Lowest to $0.4772
Epson Company
CRYSTAL 26.0000MHZ 9PF SMD
Lowest to $0.4527

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess